Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 344238-ST95040W3
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ST95040W3 CAD Model

Description

The ST95040W3 is a high-performance 4-Kbit serial EEPROM manufactured by STMicroelectronics. This EEPROM device is designed for flexible non-volatile storage applications in a wide range of electronic devices. It utilizes the industry-standard SPI (Serial Peripheral Interface) protocol, ensuring compatibility with a vast array of microcontroller units (MCUs).

Key Features

  • Memory Size: 4 Kbits of EEPROM, organized as 512 x 8 bits, allowing for efficient data storage and management.
  • Interface: SPI bus compatible serial interface, supporting up to 5 MHz clock frequencies for rapid data transfer.
  • Write Protection: Features hardware and software write protection, including a Write Protect (WP) pin and status register bit control.
  • Supply Voltage: Operates across a wide supply voltage range from 2.5V to 5.5V, making it suitable for various power supply conditions.
  • Temperature Range: Industrial temperature range from -40°C to 85°C ensures reliable operation under extreme conditions.
  • Endurance: High reliability with 1 million write cycles and over 40-year data retention.

Applications

The ST95040W3 EEPROM is ideal for a variety of applications where reliable and persistent storage is required. This includes, but is not limited to:

  • Consumer electronics
  • Industrial automation systems
  • Automotive systems
  • Smart cards
  • Medical devices
  • Personal computers

Quality and Support

STMicroelectronics ensures the highest quality of its products, and the ST95040W3 EEPROM is no exception. Customers can expect robust support and comprehensive technical documentation, including datasheets, application notes, and design resources to facilitate seamless integration into their projects.

For designers and engineers looking for a reliable EEPROM solution with a small form factor, the ST95040W3 offers the perfect blend of performance, durability, and ease-of-use, backed by STMicroelectronics' reputation in the semiconductor industry.

You May Also Be Interested in

AUK corp
Lowest to $0.2536
ECAD model for SMK0460F
AUK corp
Need more? Email Us
ECAD model for SMK1820D2
ON Semiconductor
Need more? Email Us
ECAD model for SMBT1294LT3
Bosch Sensortec
Need more? Email Us
ECAD model for SMB460K
SECOS
P-Channel Enhancement MOSFET
Need more? Email Us
ECAD model for SMG2305P
Kemet
Need more? Email Us
ECAD model for SMC7.3224J50TR12-50V224
Summit
Need more? Email Us
ECAD model for SMM665BF-540L
Qualcomm
Lowest to $2.9947
ECAD model for SMB349ET-2065Y
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
ECAD model for SMC88248D2V

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.7100
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.0306
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention