EN
  • EN
  • DE

STA015T$

Part No STA015T$
Manufacturer STMicroelectronics
Catalog Interface - Encoders, Decoders, Converters
Description IC AUDIO DECODER 44-TQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Type Audio Decoder
Applications Sound Cards, Players, Recorders
Digital Supply Voltage 2.4 V to 3.6 V
Mounting SMD (SMT)
Case / Package 44-TQFP (10x10)
Win Source Part Number 137423-STA015T$
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA015T$ CAD Model

Description

STMicroelectronics STA015T$ MP3 Decoder

The STA015T$ is an advanced MP3 decoder product from STMicroelectronics, designed to offer high-quality audio decoding for a variety of applications. This integrated circuit is specifically engineered to handle the decompression of MP3 (MPEG Audio Layer-3) files, providing a seamless auditory experience for users in consumer electronics such as MP3 players, digital audio systems, and portable media devices.

Key Features

  • High-Quality Audio: The STA015T$ supports MP3 bit rates from 32 kbps to 320 kbps, ensuring a wide range of audio quality options from standard to high fidelity.
  • Compatibility: This chip is designed to be compatible with MPEG 2.5, MPEG 2, and MPEG 1, Layer 3 standards, offering versatility for different file types and quality levels.
  • Low Power Consumption: With an emphasis on efficiency, the STA015T$ is suitable for battery-powered devices due to its low power consumption.
  • Flexible Memory Interface: It includes a flexible memory interface that supports both SPI and I²C protocols, making it easy to integrate into various system designs.
  • On-Chip DAC: The built-in digital-to-analog converter (DAC) allows the STA015T$ to produce analog output directly, simplifying the design of audio playback systems.

Applications

The STA015T$ is ideal for a multitude of applications where MP3 playback is required. It can be utilized in:

  • Portable MP3 players
  • Car audio systems
  • Home stereo systems
  • Public address systems
  • USB audio peripherals

Technical Specifications

The STA015T$ operates over a temperature range of -40°C to 85°C and comes in a compact package, making it suitable for space-constrained applications. The device also supports a serial control interface for communication, allowing for easy integration and control within a system's architecture.

With its robust feature set and STMicroelectronics' reputation for reliability, the STA015T$ MP3 decoder is an excellent choice for designers and manufacturers looking to incorporate high-quality audio decoding capabilities into their products.

You May Also Be Interested in

Genesys
QFN-76-EP(9x9) Interface Controllers RoHS
Lowest to $3.2015
Wch
USB to HID 12Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.6695
Holtek
IC ENCODER 10 ADDR 2 DATA 20 SOP
Need more? Email Us
Wch
Transceiver 2Mbps USB 2.0 SOP-16 Interface Controllers RoHS
Lowest to $0.4182
NXP / Nexperia
IC AUD DECODER 144LQFP / Audio Decoder IC Audio CD 144-LQFP (20x20)
Need more? Email Us
Holtek
IC DECODR PGMABL 12 ADDR 6 DATA
Need more? Email Us
Wch
2Mbps USB 2.0 MSOP-10 Interface Controllers RoHS
Lowest to $0.5530
Prolific Technology Inc.
USB to RS232 1Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $2.1829
Prolific Technology Inc.
12Mbps USB 2.0 SSOP-28-208mil Interface Controllers RoHS
Lowest to $5.2389

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess