Products specifications

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr STMicroelectronics
Package Tube
Product Status Obsolete
Function Audio Receiver
Applications Digital Audio Interfacing
Number of Channels 1
Interface Serial
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating -30°C ~ 85°C (TA)
Specifications 25kHz ~ 96kHz
Mounting Type Surface Mount
Package / Case 28-SOIC (0.295", 7.50mm Width)
Supplier Device Package 28-SO
Base Product Number STA120
Standard Package 28 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 677819-STA120D
Ultra Librarian 3D Model Ultra Librarian STA120D CAD Model

Description

The STA120D is a high-performance audio power amplifier from STMicroelectronics, designed to deliver exceptional sound quality in a wide range of audio applications. This integrated circuit is part of STMicroelectronics' Sound Terminal family and is specifically engineered to meet the demanding requirements of high-definition audio systems.

Key Features

  • Amplifier Class: The STA120D operates as a Class D amplifier, known for its high efficiency and low heat generation, making it an ideal choice for compact and energy-conscious audio applications.
  • Output Power: It offers a robust output power capability, capable of driving speakers with significant ease and ensuring a powerful audio performance.
  • Audio Quality: With an emphasis on audio fidelity, the STA120D delivers crystal-clear sound, minimal distortion, and a wide frequency response, ensuring an immersive listening experience.
  • Power Supply Range: The flexible power supply range allows for versatile use in various electronic devices, from personal gadgets to home entertainment systems.
  • Protection Features: The device comes with a suite of protection features, including overheat, short-circuit, and under-voltage protection, contributing to the longevity and reliability of the amplifier.

Applications

The STA120D is suitable for a broad array of applications where high-quality audio amplification is required. It can be used in:

  • Home theater systems
  • Active speakers
  • Soundbars
  • Portable audio docks
  • Automotive audio systems

Technical Specifications

The STA120D boasts impressive technical specifications that cater to audiophiles and professional audio equipment manufacturers alike. Its low THD+N (Total Harmonic Distortion + Noise) ensures the audio output is pure and uncolored, while the high Signal-to-Noise Ratio (SNR) guarantees a background free of unwanted noise. The IC's I2C bus control interface allows for seamless integration and control within complex systems.

Conclusion

In conclusion, the STA120D from STMicroelectronics represents a blend of performance, efficiency, and audio excellence. Its integration into audio systems promises to enhance the listening experience, making it a top choice for designers and audio enthusiasts who demand the best in sound quality and reliability.

You May Also Be Interested in

STMicroelectronics
TRANSMITTER AUDIO 96KHZ 24-SOIC
Lowest to $8.9275
ECAD model for STA020DJTR
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSR 100SQFP
Need more? Email Us
ECAD model for BD3817KS
Analog Devices Inc.
STEREO SAMPLE RATE CONVERTER / Audio Sample Rate Converter 2 Channel 28-SSOP
Lowest to $28.5704
ECAD model for AD1896YRS
Asahi Kasei Microsystems
IC SAMPLE RATE CONVERTER 24VSOP
Lowest to $4.7948
ECAD model for AK4121VF
ON Semiconductor
IC DETECTION SWITCH 6UDFN
Lowest to $0.1832
ECAD model for NCS2300MUTBG
NJR Corporation/NJRC
4 CHANNELS ELECTRONIC VOLUME
Lowest to $4.7363
ECAD model for NJU72342V-TE2
ON Semiconductor
CONSUMER CIRCUIT, / Audio Channel
Need more? Email Us
ECAD model for LV71081E-MPB-E
ON Semiconductor
IC AUDIO LSI PROCESSOR / Audio Channel
Need more? Email Us
ECAD model for LC823403B-08B3-E
Fairchild/ON Semiconductor
IC AUDIO JACK DETECTOR/SW 10UMLP
Need more? Email Us
ECAD model for FSA8009UMX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.6364 $65.9100
60+ $2.1629 $129.7740
93+ $2.0956 $194.8908
128+ $2.0283 $259.6224
166+ $1.9598 $325.3268
221+ $1.7580 $388.5180
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 34,000 pieces
MOQ: 25 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention