EN
  • EN
  • DE

STA328

Part No STA328
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Description 2.1 HIGH EFFICIENCY DIGITAL AUDIO SYSTEM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260519-STA328
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STA328 CAD Model

Description

The STA328, from STMicroelectronics, is a sophisticated audio system-on-chip (SoC) that delivers a high-quality sound experience for a wide range of audio applications. Designed with advanced technology, this integrated circuit (IC) combines the functionality of digital audio processing, digital amplifier control, and power output stages to provide a complete audio amplification solution.

Key Features

  • High-Quality Audio Performance: The STA328 is capable of delivering high-fidelity audio with a 24-bit processing engine that ensures clear and detailed sound reproduction. This makes it ideal for applications requiring superior audio quality, such as high-end multimedia systems and home entertainment setups.
  • Integrated Digital Amplifier: With an integrated digital amplifier, the STA328 can drive speakers directly, reducing the need for external components. This integration helps to minimize system complexity and cost, while also improving overall reliability.
  • Multiple Audio Inputs and Outputs: The device supports a variety of audio sources with multiple input channels, including I2S and TDM interfaces. It also provides flexible output configurations to accommodate different speaker arrangements.
  • Advanced Sound Processing: The STA328 includes built-in audio processing features such as equalizers, dynamic range control, and volume management, allowing for a customizable listening experience tailored to specific environments or user preferences.
  • Efficient Power Management: The IC integrates power management features that optimize power efficiency, making it suitable for energy-sensitive applications.
  • Easy Integration: The STA328 is designed for easy integration into various electronic systems. Its compact package and straightforward interfacing reduce development time and simplify the design process.

Applications

The versatility of the STA328 makes it an excellent choice for a broad array of audio applications. These include soundbars, wireless speakers, docking stations, digital TV sound systems, and other consumer audio devices. Its ability to deliver a high-quality audio experience, coupled with its ease of integration, makes the STA328 a go-to solution for developers and manufacturers seeking to enhance their audio product offerings.

Conclusion

The STA328 from STMicroelectronics stands out as a comprehensive audio solution that offers exceptional sound quality, integrated digital amplification, and advanced sound processing capabilities. Its efficient power management and ease of use make it an ideal choice for a wide range of audio applications, delivering an immersive audio experience to end-users.

You May Also Be Interested in

Rohm Semiconductor
IC AUDIO TONE PROCESSOR 20SSOP
Need more? Email Us
ESS Technology
Audio D/A Converter ICs Sabre 24 Premier 8 channel DAC
Lowest to $12.5357
Cirrus Logic Inc.
IC AUDIO RECEIVER 28SOIC
Need more? Email Us
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Skyworks Solutions Inc.
Need more? Email Us
Skyworks Solutions Inc.
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7500 $58.5000
13+ $8.0000 $104.0000
20+ $7.7500 $155.0000
27+ $7.5000 $202.5000
35+ $7.2500 $253.7500
47+ $6.5000 $305.5000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,430 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess