EN
  • EN
  • DE

STA380BWETR

Part No STA380BWETR
Manufacturer STMicroelectronics
Catalog Audio Special Purpose
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Integrated Circuits(ICs)
Family Audio Special Purpose
Win Source Part Number 194145-STA380BWETR
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STA380BWETR CAD Model

Description

The STA380BWETR is a high-performance audio system-on-chip (SoC) from STMicroelectronics, designed to deliver superior sound quality for a range of consumer audio applications. This integrated circuit is part of STMicroelectronics' Sound Terminal® family, which is renowned for its innovative audio solutions that combine power efficiency with impressive audio performance.

Key Features

  • High-Quality Audio: With support for a 24-bit, 192kHz high-resolution audio stream, the STA380BWETR provides crystal clear sound, ensuring a premium listening experience for the end-user.
  • Power Efficiency: The device operates with a high level of power efficiency, making it ideal for applications where energy consumption is a concern, such as portable audio systems.
  • Integrated Digital Amplifier: The STA380BWETR includes a built-in digital audio power amplifier that can deliver up to 2 x 10W into an 8Ω load, reducing the need for external components and simplifying system design.
  • Flexible Input Formats: It supports a variety of input formats, including I²S and TDM, allowing for versatile integration with different audio sources and systems.
  • Advanced Processing: The chip features advanced signal processing capabilities, such as a built-in equalizer and dynamic range control, which contribute to the overall audio enhancement.

Applications

The STA380BWETR is ideal for a wide array of applications, including but not limited to:

  • Multi-media speakers
  • Home theater systems
  • Soundbars
  • TV audio systems
  • Active speakers
  • Wireless speakers

Technical Specifications

The device is packaged in a 36-pin PowerSSO with an exposed pad up (EPAD up) for improved thermal dissipation. It is designed with the latest audio processing technology to ensure minimal distortion and noise. The STA380BWETR also features built-in protection systems, including overcurrent, thermal shutdown, and undervoltage lockout, which safeguard the IC under abnormal operating conditions.

Conclusion

In summary, the STA380BWETR from STMicroelectronics is a sophisticated audio SoC that offers a blend of high-quality sound, power efficiency, and advanced features. Its integration of a digital amplifier and signal processing capabilities, along with its support for high-resolution audio, makes it a compelling choice for designers seeking to create top-tier audio systems with a competitive edge.

You May Also Be Interested in

Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
Analog Devices Inc.
AUDIO A2B TRANSCEIVR 1CH 32LFCSP
Lowest to $15.8497
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412
STMicroelectronics
Need more? Email Us
Nisshinbo Micro Devices Inc.
LCD Drivers Duplex LCD Driver
Lowest to $23.8333
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5033 $58.5429
32+ $3.6948 $118.2336
49+ $3.5793 $175.3857
67+ $3.4638 $232.0746
87+ $3.3495 $291.4065
116+ $3.0030 $348.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 55,200 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess