Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Type Class D
Output Type 1-Channel (Mono)
Max Output Power x Channels @ Load 50W x 1 @ 8 Ohm
Supply Voltage - Operating 10 V to 36 V
Features Standby, Thermal Protection
Mounting SMD (SMT)
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package PowerSO-36
Dimension PowerSO-36 Exposed Top Pad
Win Source Part Number 128716-STA501013TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA501013TR CAD Model

Description

The STA501013TR is a sophisticated integrated circuit designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This product is part of their extensive lineup of power management and audio amplification components, catering to the demands of modern electronic applications.

Key Features

  • High-Efficiency Power Stage: The STA501013TR is engineered to deliver high-efficiency power conversion, which is essential for reducing energy consumption and heat dissipation in electronic devices.
  • Advanced Audio Amplification: It is equipped with an advanced audio amplification system, making it suitable for high-fidelity audio applications, providing clear and powerful sound output.
  • Integrated Protections: The device includes a range of integrated protection features, such as over-temperature, short-circuit, and under-voltage lockout, ensuring reliable operation under various conditions.
  • Compact Footprint: With its small package size, the STA501013TR is ideal for space-constrained applications, allowing designers to minimize PCB space without compromising performance.

Applications

The STA501013TR is versatile and can be used in a wide array of applications. It is particularly well-suited for:

  • Home Audio Systems
  • Active Speakers
  • Soundbars
  • TV Audio Systems
  • Professional Audio Equipment

Technical Specifications

The STA501013TR operates over a wide supply voltage range, accommodating various power requirements. It also features a low-power standby mode to conserve energy when not in active use. The device is available in a surface-mount package, making it easy to integrate into automated manufacturing processes.

Ordering Information

To ensure authenticity and reliability, it is recommended to source the STA501013TR directly from STMicroelectronics or authorized distributors. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is convenient for mass production requirements.

For detailed technical documentation, application notes, and support, please visit the STMicroelectronics website or contact their customer service team.

You May Also Be Interested in

National Semiconductor (TI)
Stereo Audio Amp with AGC Control
Need more? Email Us
ECAD model for LM4918LQ
NXP / Nexperia
2 x 50 W class-D power amplifier
Lowest to $5.6478
ECAD model for TDA8920TH
National Semiconductor (TI)
Stereo 2W Audio Power Amplifiers with DC Volume Control
Need more? Email Us
ECAD model for LM4843MH
Texas Instruments
350-mW MONO AUDIO POWER AMPLIFIER
Lowest to $3.0328
ECAD model for TPA311DGN
Texas Instruments
IC AMP CLSS AB STER 95MW 14DSBGA / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 14-DSBGA
Lowest to $1.5630
ECAD model for LM48820TM/NOPB
STMicroelectronics
44-V, 5.5-A, quad power half bridge | IC QUAD HALF BRIDGE AMP PWRSO36
Lowest to $2.0840
ECAD model for STA510F
Texas Instruments
10-W MONO CLASS-D AUDIO POWER AMPLIFIER
Lowest to $12.2573
ECAD model for TPA032D01DCA
ON Semiconductor
IC AMP CLASS AB MONO 6W 44SSOP / Amplifier IC 1-Channel (Mono) Class AB 44-SSOPK
Need more? Email Us
ECAD model for LA4425PV-TLM-H
ams
IC AMP CLASS AB MONO 1.8W 10DFN / Amplifier IC 1-Channel (Mono) Class AB 10-DFN (3x3)
Lowest to $1.4336
ECAD model for AS1702V-T

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention