Products specifications

Manufacturer STMicroelectronics
Packaging Reel
Sensitivity -162dBm
Data Rate (Maximum) 12Mbps
Modulation or Protocol Galileo, GLONASS, GPS
Applications Use For General
Data Interface I2C, UART, USB
Memory Size 256kB SRAM
Supply Voltage (V) 1.8V ~ 3.3V
Temperature Range - Operating -40°C ~ 85°C
Manufacturer Package 77-UFBGA, WLCSP
Supplier Device Package 77-WLCSP (4x4)
Part Number Series STA8088
Manufacturer Pack Quantity 1,750
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807198-STA8088CEXGTR
Ultra Librarian 3D Model Ultra Librarian STA8088CEXGTR CAD Model

Description

Product Overview: STA8088CEXGTR from STMicroelectronics

The STA8088CEXGTR is a cutting-edge, multi-constellation satellite navigation receiver chip designed and manufactured by STMicroelectronics, a global semiconductor leader. This highly integrated navigation processor is part of STMicroelectronics' Teseo product line, renowned for its high performance and reliability in the field of Global Navigation Satellite Systems (GNSS).

Key Features

  • Multi-constellation support: The STA8088CEXGTR is capable of receiving signals from a wide range of satellite systems, including GPS, GLONASS, Galileo, and QZSS. This ensures higher accuracy and reliability of positioning data in various geographical locations and operating conditions.
  • Advanced tracking: With up to 32 tracking channels, this GNSS receiver can simultaneously track multiple satellite signals, providing enhanced accuracy and faster time-to-first-fix (TTFF).
  • Low power consumption: Designed with power efficiency in mind, the STA8088CEXGTR is suitable for battery-powered applications, extending the operational life of portable devices.
  • Integrated RF front-end: The inclusion of an integrated RF front-end simplifies design and reduces the external component count, leading to a more compact and cost-effective solution for GNSS integration.
  • Flexible I/O options: The device offers a variety of interfaces, including UART, I2C, and SPI, allowing for easy integration with a wide range of peripherals and host systems.

Applications

The STA8088CEXGTR is ideal for a diverse array of applications that require precise location information and navigation capabilities. These include automotive navigation systems, telematics, personal navigation devices (PNDs), marine equipment, and mobile applications such as smartphones and tablets.

Quality and Support

STMicroelectronics is committed to delivering high-quality products. The STA8088CEXGTR is backed by a robust support infrastructure, including technical documentation, development tools, and a professional support team, to assist customers in the design and deployment of their GNSS solutions.

You May Also Be Interested in

STMicroelectronics
PROGRAMMABLE BLUETOOTH LE 5.2 WI / IC RF TxRx + MCU Bluetooth Bluetooth v5.2 2.4GHz ~ 2.4835GHz 32-VFQFN Exposed Pad
Lowest to $5.6113
ECAD model for BLUENRG-345AT
Texas Instruments
IC RF TXRX+MCU 802.15.4 32VFQFN / IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Need more? Email Us
ECAD model for CC2630F128RHBR
STMicroelectronics
Flexible GPS/Galileo/Glonass/QZSS receiver with high performance processing (ARM9) | RF RX GALILEO 1.575GHZ 169TFBGA
Lowest to $12.8815
ECAD model for STA8088EXG
Microchip Technology
RX TXRX MODULE BLUETOOTH SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Lowest to $23.1357
ECAD model for BM78SPP05NC2-0002AA
Cypress Semiconductor Corp
Bluetooth v4.0 (BLE) SMART SOC Class II/Class III 1.5Mbps 40-Pin QFN EP T/R
Need more? Email Us
ECAD model for BCM20738A2KML3GT
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 50UFBGA
Lowest to $1.8334
ECAD model for BCM20713A1KUFBXG
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $11.9084
ECAD model for CC3220SM2ARGKR
Texas Instruments
IC RF TXRX+MCU WIFI 64VFQFN / IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Lowest to $9.5038
ECAD model for CC3220SF12ARGKR
Infineon Technologies
IC RF MM-WAVE-MMICS 16WFQFN / IC RF TxRx Only 24GHz ~ 24.25GHz 16-WFQFN Exposed Pad
Lowest to $2.0959
ECAD model for BGT24LTR11N16E6327XTSA1

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $10.4932
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.5481
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.5481
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $13.2128 $66.0640
11+ $10.8413 $119.2543
16+ $10.5025 $168.0400
23+ $10.1637 $233.7651
29+ $9.8249 $284.9221
39+ $8.8085 $343.5315
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,198 pieces
MOQ: 5 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention