EN
  • EN
  • DE

CC2630F128RHBR

Part No CC2630F128RHBR
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC RF TXRX+MCU 802.15.4 32VFQFN  /  IC RF TxRx + MCU 802.15.4 6LoWPAN, Zigbee® 2.4GHz 32-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard 802.15.4
Protocol 6LoWPAN, Zigbee®
Modulation DSSS, O-QPSK
Frequency 2.4GHz
Data Rate (Max) 250kbps
Power - Output 5dBm
Sensitivity -100dBm
Memory Size 128kB Flash, 28kB SRAM
Serial Interfaces I2C, I2S, JTAG, SPI, UART
GPIO 15
Voltage - Supply 1.8V ~ 3.8V
Current - Receiving 5.9mA ~ 6.1mA
Current - Transmitting 6.1mA ~ 9.1mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number CC2630
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names CC2630F128RHBR-ND,296-51004-1,296-51004-2,296-51004-6
Standard Package 3,000
Win Source Part Number 1051412-CC2630F128RHBR
Ultra Librarian 3D Model Ultra Librarian CC2630F128RHBR CAD Model

Description

Product Overview: Texas Instruments CC2630F128RHBR

The Texas Instruments CC2630F128RHBR is a powerful wireless microcontroller unit (MCU) that forms an integral part of the SimpleLink™ ultra-low-power platform. This platform is designed for the development of robust and reliable Internet of Things (IoT) applications. The CC2630F128RHBR is specifically engineered to facilitate wireless connectivity in a variety of IoT devices, including home automation systems, industrial monitoring tools, and smart energy infrastructure.

This MCU is built around an ARM® Cortex®-M3 processor, which operates at a frequency of up to 48 MHz, offering a balanced combination of energy efficiency and processing power. The CC2630F128RHBR comes with 128KB of in-system programmable flash, 8KB of SRAM for cache, and an additional 20KB of ultra-low leakage SRAM, ensuring ample space for complex applications and software stacks.

One of the standout features of the CC2630F128RHBR is its robust wireless capabilities. It supports the 2.4 GHz IEEE 802.15.4 compliant RF transceiver, which is compatible with the ZigBee® and Thread networking protocols, as well as proprietary wireless protocols. This versatility allows developers to create flexible and interoperable wireless solutions that can adapt to a range of communication requirements.

The device also incorporates a wide array of peripherals, including a rich set of analog and digital interfaces. It has ADCs, DACs, UARTs, SPI, and I2C interfaces, alongside timers and GPIOs, which provide the necessary infrastructure for interfacing with sensors, actuators, and other external components. Additionally, the CC2630F128RHBR features advanced security protocols, such as AES-128/256, SHA2 hardware encryption engines, and a random number generator, to ensure secure data transmission and storage.

Engineered with power efficiency in mind, the CC2630F128RHBR supports multiple power modes, allowing for a fine balance between performance and energy consumption. This makes it an ideal choice for battery-operated devices where longevity and reliability are paramount.

In summary, the Texas Instruments CC2630F128RHBR is a sophisticated and versatile MCU that is well-suited for developers looking to create next-generation wireless IoT solutions. Its combination of processing power, wireless capabilities, and low-power operation makes it a top choice for a wide array of applications.

You May Also Be Interested in

U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Analog Devices Inc.
RF RCVR TD-SCDMA1.2GHZ 196BGA
Lowest to $319.6205
Skyworks Solutions Inc.
RF RCVR FM 76MHZ-108MHZ 16QFN / - RF Receiver FM 76MHz ~ 108MHz PCB, Surface Mount 16-QFN (2.5x2.5)
Lowest to $4.3592
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RF RECEIVER ASK/FSK 433MHZ 48QFN
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
U-blox
RF RCVR GNSS/GPS 1.575GHZ 43LGA
Lowest to $37.0710
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.7242 $51.9662
26+ $3.8763 $100.7838
40+ $3.7551 $150.2040
56+ $3.6340 $203.5040
72+ $3.5129 $252.9288
96+ $3.1495 $302.3520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 18,600 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess