EN
  • EN
  • DE

BM78SPP05NC2-0002AA

Part No BM78SPP05NC2-0002AA
Manufacturer Microchip Technology
Catalog RF Receivers
Description RX TXRX MODULE BLUETOOTH SMD  /  Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Antenna Not Included Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Microchip Technology
Package Tray
RF Family/Standard Bluetooth
Protocol Bluetooth v4.2
Frequency 2.4GHz
Power - Output 1.5dBm
Sensitivity -92dBm
Serial Interfaces UART
Antenna Type Antenna Not Included
Voltage - Supply 3.3V ~ 4.2V
Current - Receiving 37mA
Current - Transmitting 43mA
Mounting SMD (SMT)
Temperature Range - Operating -20°C ~ 70°C
Package / Case 30-SMD Module
Base Product Number BM78
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8517.62.0090
Standard Package 136
Win Source Part Number 1031531-BM78SPP05NC2-0002AA
Ultra Librarian 3D Model Ultra Librarian BM78SPP05NC2-0002AA CAD Model

Description

BM78SPP05NC2-0002AA: A Comprehensive Bluetooth Solution

The BM78SPP05NC2-0002AA is an advanced Bluetooth module from the renowned manufacturer Microchip Technology. This product is a fully-certified, high-performance solution designed to facilitate seamless wireless communication for a wide range of applications. Whether you're developing consumer electronics, industrial systems, or IoT devices, this module is engineered to meet your connectivity needs with efficiency and reliability.

Key Features and Benefits

  • Dual-Mode Bluetooth Capability: The BM78SPP05NC2-0002AA supports both Classic Bluetooth (BR/EDR) and Bluetooth Low Energy (BLE), providing versatile connectivity options for devices that require either or both Bluetooth standards.
  • Easy Integration: With its compact form factor and surface-mount package, this module is designed for straightforward integration into your product design, minimizing development time and simplifying the manufacturing process.
  • Programmable and Flexible: It comes with an internal programmable EEPROM, which allows for customization and configuration to specific application requirements, enhancing its flexibility and adaptability.
  • Certifications: The BM78SPP05NC2-0002AA is fully certified with FCC, IC, CE, and Bluetooth SIG listings, ensuring compliance with regulatory standards and reducing the need for additional certification processes for your end product.
  • Robust Data Rates: With data rates of up to 3 Mbps for EDR and 1 Mbps for BLE, this module offers robust performance for a variety of data-intensive applications.

Applications

The versatility of the BM78SPP05NC2-0002AA makes it suitable for a diverse range of applications, including but not limited to:

  • Home Automation Systems
  • Wireless Sensor Networks
  • Health and Fitness Devices
  • Industrial Monitoring and Control
  • Consumer Electronics

In conclusion, the BM78SPP05NC2-0002AA from Microchip Technology stands out as a robust and reliable Bluetooth module that offers the perfect blend of performance, ease of use, and regulatory compliance. Whether for simple or complex wireless communication needs, this module is an excellent choice for developers and manufacturers aiming to enhance their products with cutting-edge Bluetooth technology.

You May Also Be Interested in

Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RF RX ASK/FSK 300-450MHZ 20SOIC
Lowest to $9.4860
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $41.0527
U-blox
RF RECEIVER GNSS/GPS SIP
Lowest to $27.0382
Skyworks Solutions Inc.
RF RX AM/FM 520KHZ-1.71MHZ 32QFN
Lowest to $5.7113
Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Need more? Email Us
Lantronix, Inc.
RF RCVR GPS 1.575GHZ MODULE
Lowest to $9.3844

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.6293 $64.8879
6+ $17.7472 $106.4832
9+ $17.1926 $154.7334
13+ $16.6380 $216.2940
16+ $16.0834 $257.3344
21+ $14.4196 $302.8116
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,017 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess