EN
  • EN
  • DE

RN1104CT

Part No RN1104CT
Manufacturer Toshiba Semiconductor and Storage
Catalog Transistors (BJT) - Single, Pre - Biased
Description Switching Applications Inverter Circuit Applications Interface Circuit Applications Driver Circuit Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Toshiba Semiconductor and Storage
Win Source Part Number 1243277-RN1104CT
Manufacturer Homepage www.semicon.toshiba.co.jp/eng
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian RN1104CT CAD Model

Description

The RN1104CT is a silicon epitaxial planar type transistor manufactured by Toshiba Semiconductor and Storage. This transistor is designed for switching and amplification applications, particularly in low-power circuits where efficiency and reliability are critical. It is commonly used in various electronic devices and systems for signal processing and control.

Applications:

  • Switching circuits: Ideal for use as a switching element in various electronic circuits.
  • Amplification circuits: Suitable for small signal amplification.
  • Inverter circuits: Used in digital logic inverters.
  • Portable electronic devices: Employed in devices such as smartphones, tablets, and other battery-powered gadgets.
  • General purpose switching: Broad application in general-purpose switching circuits.

Features:

  • Low saturation voltage: Ensures minimal voltage drop when the transistor is fully on, enhancing efficiency.
  • High-speed switching: Capable of rapid switching, crucial for high-frequency applications.
  • Compact package: Allows for high-density mounting on circuit boards, saving space.
  • Excellent linearity: Provides stable and predictable performance in amplification applications.
  • High current gain (hFE): Provides good amplification characteristics.

Benefits:

  • Improved efficiency: The low saturation voltage minimizes power loss, leading to more efficient circuits.
  • Enhanced performance: High-speed switching allows for faster and more responsive electronic devices.
  • Space-saving design: The compact package facilitates the design of smaller and more portable devices.
  • Reliable operation: Toshiba's manufacturing standards ensure consistent and dependable performance.
  • Cost-effective solution: Provides a balance of performance and price, making it a suitable choice for many applications.

Additional Details:

The RN1104CT's specific technical specifications include its collector-emitter voltage (VCEO), collector current (IC), and power dissipation (PD). These parameters should be carefully considered when selecting this transistor for a particular application. The device is typically available in a small surface-mount package, facilitating automated assembly processes. Understanding the transistor's characteristics and application requirements is essential for optimizing its performance in electronic circuits. Always refer to the manufacturer's datasheet for precise details and recommended operating conditions.

You May Also Be Interested in

Yangzhou yangjie electronic co., ltd
Transistors - Bipolar (BJT) - Si
Lowest to $0.0189
ON Semiconductor
TRANS PREBIAS PNP 200MW SC75
Lowest to $0.0309
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323 / Pre-Biased Bipolar Transistor (BJT)
Lowest to $0.1212
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0687
Diodes Incorporated
TRANS PREBIAS PNP 200MW SOT323
Lowest to $0.0523
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0705
Yangzhou yangjie electronic co., ltd
SOT-323 PNP 0.2W -0.1A Transist
Lowest to $0.0149
Diodes Incorporated
TRANS PREBIAS NPN 200MW SOT23-3
Lowest to $0.1113
Diodes Incorporated
TRANS PREBIAS NPN 150MW SOT523
Lowest to $0.0393

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess