EN
  • EN
  • DE

CC3220SM2ARGKR

Part No CC3220SM2ARGKR
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC RF TXRX+MCU WIFI 64VFQFN  /  IC RF TxRx + MCU WiFi 802.11b/g/n 2.4GHz 64-VFQFN Exposed Pad
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver ICs
Mfr Texas Instruments
Series SimpleLink™
Package Tape & Reel
Type TxRx + MCU
RF Family/Standard WiFi
Protocol 802.11b/g/n
Modulation DSSS, OFDM
Frequency 2.4GHz
Data Rate (Max) 54Mbps
Power - Output 18dBm
Sensitivity -96dBm
Memory Size 256kB RAM
Serial Interfaces ADC, I²C, SPI, UART, PCM
GPIO 27
Voltage - Supply 2.1V ~ 3.6V
Current - Receiving 59mA
Current - Transmitting 223mA
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 64-VFQFN Exposed Pad
Supplier Device Package 64-VQFN (9x9)
Base Product Number CC3220
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names 296-45441-2,296-45441-1,296-45441-6
Standard Package 2,500
Win Source Part Number 962007-CC3220SM2ARGKR
Ultra Librarian 3D Model Ultra Librarian CC3220SM2ARGKR CAD Model

Description

Product Overview: Texas Instruments CC3220SM2ARGKR

The CC3220SM2ARGKR is a state-of-the-art wireless microcontroller unit (MCU) from Texas Instruments, designed to streamline the development of Internet of Things (IoT) applications. This sophisticated product is part of the CC3220x family of devices, which are known for their high-performance and low-power operation, making them ideal for a wide range of IoT solutions.

At the heart of the CC3220SM2ARGKR is a powerful ARM® Cortex®-M4 core with a clock speed of up to 80 MHz, providing ample computational power for handling complex tasks. The integrated wireless network processor runs all Wi-Fi and internet logical layers, offloading these tasks from the application MCU and allowing developers to focus on their specific application.

The device boasts a robust security framework that includes secure boot, secure storage, and secure transfer, ensuring that both your software intellectual property and data remain protected. This is vital for maintaining the integrity and trustworthiness of IoT devices deployed in the field.

Connectivity is a cornerstone of the CC3220SM2ARGKR, which supports 802.11 b/g/n Wi-Fi standards. This enables the device to connect to a wide range of networks and devices, facilitating seamless integration into existing infrastructures and the ability to communicate with other smart devices and cloud services.

Texas Instruments also provides developers with a comprehensive suite of tools and software, including the SimpleLink™ CC3220 SDK, which features sample applications, drivers, and libraries designed to accelerate the development process. This means that whether you're creating a smart home appliance, an industrial monitoring system, or a wearable health device, the CC3220SM2ARGKR provides a reliable and versatile platform to bring your innovative ideas to life.

In summary, the Texas Instruments CC3220SM2ARGKR is a powerful and secure MCU that is tailor-made for modern IoT applications. Its combination of a robust ARM Cortex-M4 core, advanced security features, and comprehensive connectivity options make it an excellent choice for developers looking to create sophisticated and connected devices.

You May Also Be Interested in

Enocean
RX TXRX MODULE ISM < 1GHZ SMD / General ISM < 1GHz Transceiver Module 902MHz Antenna Not Included Surface Mount
Lowest to $40.7463
Analog Devices Inc.
RF Receiver Universal GPS Receiver
Lowest to $16.5896
Cypress Semiconductor Corp
IC Rf Txrx+mcu Bluetooth 36UFBGA
Lowest to $2.3359
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUETOOTH 68XFBGA / IC RF TxRx + MCU Bluetooth Bluetooth v4.1 2.4GHz 68-XFBGA, WLCSP
Lowest to $5.8209
CEL
RX TXRX MOD 802.15.4 TRC ANT SMD / 802.15.4 Zigbee® Transceiver Module 2.4GHz Integrated, Trace Surface Mount
Lowest to $30.2387
Microchip Technology
802.11 b/g 2.4 GHz Wi-Fi Transceiver Module w/ u.Fl Antenna Connector
Need more? Email Us
Skyworks Solutions Inc.
RF RECEIVER AM/FM/RDS 20QFN
Lowest to $5.8209
Maxim Integrated
ASK SUPERHETERODYNE RECEIVER
Lowest to $2.1137
Melexis Technologies NV
RF XMITTER FSK 868/915MHZ 8SOIC / RF Transmitter FSK 868MHz, 915MHz 9.5dBm 40kbps Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $27.0833

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1371
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.7407 $52.4442
14+ $7.1719 $100.4066
22+ $6.9478 $152.8516
30+ $6.7237 $201.7110
39+ $6.4995 $253.4805
52+ $5.8272 $303.0144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 69 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess