EN
  • EN
  • DE

STA8088EXGA

Part No STA8088EXGA
Manufacturer STMicroelectronics
Catalog RF Receivers
Description RECEIVER W/PROCESSING TFBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer STMicroelectronics
Packaging Tray
Status Active
Frequency 1.575GHz
Sensitivity -162dBm
Modulation or Protocol Galileo, GPS
Applications General Purpose
Data Interface I2C, SPI, UART, USB
Supply Voltage - Operating 1.8 V to 3.3 V
Temperature Range - Operating -40°C to 85°C
Case / Package 169-TFBGA (9x9)
Win Source Part Number 1102745-STA8088EXGA
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STA8088EXGA CAD Model

Description

STA8088EXGA - Multi-constellation GNSS Positioning Receiver

The STA8088EXGA is a highly versatile satellite navigation receiver integrated circuit designed by STMicroelectronics. This state-of-the-art component is capable of concurrently receiving and processing signals from multiple Global Navigation Satellite Systems (GNSS), including GPS, Galileo, QZSS, and GLONASS. The STA8088EXGA stands out for its exceptional performance in challenging environments, making it an ideal choice for a wide range of applications such as automotive navigation systems, telematics, personal navigation devices, and fleet management solutions.

Key Features:

  • Multi-constellation Support: The device supports GPS, Galileo, QZSS, and GLONASS systems, providing high accuracy and reliability by utilizing more satellites.
  • Advanced Signal Processing: Equipped with sophisticated algorithms, it offers fast Time-To-First-Fix (TTFF) and improved navigation stability, even in urban canyons or dense foliage.
  • Low Power Consumption: Designed with power efficiency in mind, the STA8088EXGA ensures extended battery life for portable applications.
  • Integrated RF Front-end: The inclusion of an on-chip RF front-end simplifies design and reduces external component count, leading to cost savings and a smaller PCB footprint.
  • Flexible Interface Options: A variety of interfaces, including UART, I2C, and SPI, provide flexibility for integration into different system architectures.

Applications:

  • Automotive Navigation Systems
  • Telematics and Infotainment
  • Personal Navigation Devices (PNDs)
  • Fleet Management and Asset Tracking
  • Marine and Aerial Navigation

The STA8088EXGA is a testament to STMicroelectronics' commitment to providing advanced navigation solutions that cater to the increasing demand for accurate and reliable location-based services. With its robust multi-constellation support and power-efficient design, this GNSS receiver is set to be a cornerstone in the development of the next generation of navigation systems.

You May Also Be Interested in

Telit
SE868-V3 MODULE V26_1.0.1_HG / series RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS -165dBm 32-QFN (11x11)
Need more? Email Us
Linx Technologies Inc.
RF RECEIVER ASK/OOK 418MHZ / KH2 RF Receiver ASK, OOK 418MHz -112dBm 10kbps PCB, Surface Mount
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.7462
U-blox
RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $75.1310
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $30.8873
Microchip Technology
RF RECEIVER ASK/FSK 315MHZ 24QFN
Lowest to $6.7341
U-blox
RF RCVR GNSS/GPS 1.561/1.575GHZ
Lowest to $72.6264
Skyworks Solutions Inc.
RF RCVR FM 64MHZ-108MHZ 20QFN / - RF Receiver FM 64MHz ~ 108MHz PCB, Surface Mount 20-QFN (3x3)
Need more? Email Us
Microchip Technology
RF RCVR ISM 315MHZ/433MHZ 32VQFN
Lowest to $4.6167

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,380 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess