EN
  • EN
  • DE
  • IT

CC113LRGPT

Part No CC113LRGPT
Manufacturer Texas Instruments
Catalog RF Receivers
Description IC RF VALUE LINE TXRX 20QFN / RF Receiver FSK/GFSK/OOK 2.5V/3.3V 20-Pin VQFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Texas Instruments
Packaging Reel package
Frequency 315MHz, 433MHz, 868MHz, 915MHz
Sensitivity -116dBm
Data Rate (Maximum) 600kbps
Modulation or Protocol FSK, GFSK, OOK
Applications General
Current - Receiving 17.1mA
Data Interface PCB, Surface Mount
Antenna Connector PCB, Surface Mount
Operating Supply Voltage 1.8 V ~ 3.6 V
Operating Temperature Range -40°C ~ 85°C
Package 20-VFQFN Exposed Pad
Manufacturer Package 20-QFN (4x4)
Win Source Part Number 771256-CC113LRGPT
Popularity Medium
Supply and Demand Status Limited
Family Name CC113L
ECCN 5A991.g
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian CC113LRGPT CAD Model

Description

The CC113LRGPT is a state-of-the-art integrated circuit (IC) product from Texas Instruments, designed for efficient and reliable wireless communication. This high-performance chip is part of TI's renowned CC1101 family, which is widely recognized for its exceptional RF transceiver capabilities. The CC113LRGPT is specifically engineered to meet the demands of low-power and low-voltage wireless applications, making it an ideal solution for a wide range of uses in industrial, consumer, and home automation markets.

Key Features

  • Frequency Range: The CC113LRGPT operates in the sub-1 GHz range, providing excellent penetration and range for wireless signals.
  • Modulation Formats: It supports various modulation formats, including 2-FSK, 4-FSK, GFSK, and OOK, offering flexibility in designing communication protocols.
  • Low Power Consumption: Designed with power efficiency in mind, this IC is optimized for battery-powered devices, helping to extend battery life and reduce maintenance costs.
  • High Sensitivity: The device boasts a high sensitivity receiver, which enhances the quality and reliability of wireless links even at extended ranges or in noisy environments.
  • Programmable Data Rate: With a programmable data rate up to 500 kbps, the CC113LRGPT can be tailored to a variety of throughput requirements.
  • Integrated Analog Front-End: The inclusion of an integrated analog front-end simplifies design and reduces external component count.

Applications

The versatility of the CC113LRGPT makes it suitable for a plethora of applications, including but not limited to:

  • Wireless alarm and security systems
  • Home and building automation
  • Industrial monitoring and control
  • Wireless sensor networks
  • Smart metering
  • Remote keyless entry systems

Technical Specifications

Parameter Value Frequency Range 300-348 MHz, 387-464 MHz, and 779-928 MHz Voltage Supply 1.8V to 3.6V Data Rate 0.6 to 500 kbps Output Power Up to +12 dBm Sensitivity -116 dBm at 0.6 kbps Package / Case QFN-20

The CC113LRGPT from Texas Instruments is a robust and versatile RF transceiver chip that delivers outstanding performance for wireless communication needs. With its low power consumption, high sensitivity, and flexible modulation options, it stands as a top choice for designers looking to implement reliable and efficient wireless solutions.

You May Also Be Interested in

Skyworks Solutions Inc.
FM AM AUTO / series RF Receiver AM, FM, SW-LW 144kHz ~ 288kHz, 520kHz ~ 1.71MHz, 2.3MHz ~ 30MHz, 64MHz ~ 108MHz PCB, Surface Mount 84-QFN (12x12)
Lowest to $27.7076
U-blox
M10 GNSS LGA PATCH ANTENNA MOD
Lowest to $32.2557
Melexis Technologies NV
RF XMITTER ASK 868/915MHZ 8SOIC / RF Transmitter ASK 868MHz, 915MHz -12dBm ~ 9.5dBm 40kbps PCB, Surface Mount Antenna 8-SOIC (0.154", 3.90mm Width)
Lowest to $19.5406
Digi International
RX TXRX MODULE 802.15.4 U.FL TH / 802.15.4 Zigbee® Transceiver Module 2.4GHz Antenna Not Included, U.FL Through Hole
Need more? Email Us
Microchip Technology
RF RECEIVER ISM 433.92MHZ 16QSOP
Lowest to $1.9557
Cypress Semiconductor Corp
IC RF TXRX+MCU BLUTOOTH 192UFBGA / IC RF TxRx + MCU Bluetooth, WiFi 802.11ac, Bluetooth v4.1 2.4GHz, 5GHz 192-UFBGA, WLBGA
Lowest to $17.7641
Cypress Semiconductor Corp
RX TXRX MOD BLE 5 CHIP SMD / Bluetooth Bluetooth v5.0 +EDR Transceiver Module 2.402GHz ~ 2.48GHz Integrated, Chip Surface Mount
Lowest to $7.9972
Silicon Labs
RF TX IC 142MHZ-1.05GHZ 20VFQFN / RF Transmitter 142MHz ~ 1.05GHz 13dBm 1Mbps PCB, Surface Mount Antenna 20-VFQFN Exposed Pad
Lowest to $5.3294
Maxim Integrated
RF RX GNSS 1.227/1.575GHZ 28TQFN / - RF Receiver BeiDou, Galileo, GLONASS, GNSS, GPS 1.227GHz, 1.575GHz 28-TQFN (5x5)
Lowest to $32.7880

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.6548
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5971 $63.8840
90+ $1.3105 $117.9450
135+ $1.2695 $171.3825
185+ $1.2285 $227.2725
240+ $1.1876 $285.0240
320+ $1.0648 $340.7360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,210 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess