EN
  • EN
  • DE

STAP16DPPS05XTTR

Part No STAP16DPPS05XTTR
Manufacturer STMicroelectronics
Catalog PMIC - LED Drivers
Description IC LED DRVR LINEAR 40MA 24HTSSOP  /  LED Driver IC 16 Output Linear Shift Register Dimming 40mA 24-HTSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel
Type Linear
Topology Shift Register
Internal Switch(s) Yes
Number of Outputs 16
Voltage - Supply (Min) 3V
Voltage - Supply (Max) 5.5V
Voltage - Output 20V
Current - Output / Channel 40mA
Frequency 30MHz
Applications Backlight, Lighting
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting SMD (SMT)
Package / Case 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package 24-HTSSOP
Base Product Number STAP16
Other Names 497-14592-6,-497-14592-1,-497-14592-6,-497-14592-2,497-14592-1,497-14592-2
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253404-STAP16DPPS05XTTR
Ultra Librarian 3D Model Ultra Librarian STAP16DPPS05XTTR CAD Model

Description

STAP16DPPS05XTTR - Advanced Power Shift Register by STMicroelectronics

The STAP16DPPS05XTTR is a cutting-edge power shift register designed and manufactured by STMicroelectronics, a global leader in semiconductor solutions. This innovative component is part of the ST's advanced power management and control series, engineered to meet the demands of modern-day applications requiring efficient power distribution and control.

Boasting a 16-bit serial-in, parallel-out configuration, the STAP16DPPS05XTTR is adept at driving LEDs and other high-current loads with remarkable precision and efficiency. Its integrated output error detection and management system ensures reliable performance and safety, making it an excellent choice for a wide range of industrial, automotive, and consumer applications.

Key Features:

  • Output Current Control: Each channel of the STAP16DPPS05XTTR can sink up to 100 mA, with the capability to adjust the current via external resistors, providing designers with flexibility and precision in controlling the brightness of LEDs or the power to other loads.
  • Thermal Shutdown Protection: Built-in thermal shutdown protection safeguards the device and the system from overheating, enhancing the product's longevity and reliability.
  • Enhanced Output Drive: The high voltage and current capabilities of the outputs make it suitable for directly driving loads, reducing the need for additional power transistors.
  • Shift Register Capabilities: With a 16-bit shift register, data can be clocked in at high speeds, allowing for quick updates and control of the output states.
  • Diagnostic Functions: The device includes error detection features that monitor output status, providing valuable feedback for system diagnostics and error handling.

The STAP16DPPS05XTTR is available in a TSSOP24 package, offering a compact solution that is easy to integrate into space-constrained designs. Its robustness and high integration level make it an ideal solution for applications such as LED matrix management, relay driving, and general-purpose high-current switching.

By choosing the STAP16DPPS05XTTR for your design, you benefit from STMicroelectronics' commitment to quality, performance, and innovation, ensuring your products are equipped with the latest in power control technology.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
ON Semiconductor
IC LED DRVR LIN PWM 175MA 16SOIC
Lowest to $1.5278
Texas Instruments
IC LED DRVR CTRLR PWM 32HLQFP / LED Driver IC 4 Output DC DC Controller Step-Up (Boost) PWM Dimming 150mA 32-HLQFP (7x7)
Lowest to $8.3326
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Texas Instruments
IC LED DRV CTRL PWM 200MA 32VQFN / LED Driver IC 4 Output DC DC Controller SEPIC, Step-Up (Boost) Analog, I²C, PWM Dimming 200mA 32-VQFN (5x5)
Lowest to $4.8109
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Diodes Incorporated
IC LED DRVR LIN PWM 40MA SOD123 / LED Driver IC 1 Output Linear Dimming 40mA SOD-123
Lowest to $0.4947
Allegro MicroSystems, LLC
Four-Channel Boost Controller LED Driver with Ultra-Wide Dimming Ratio, QFN-24
Lowest to $11.1066
Maxim Integrated
Switching Regulator, 1000kHz Swi
Lowest to $0.8166

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5130 $60.5200
95+ $1.2414 $117.9330
145+ $1.2027 $174.3915
200+ $1.1639 $232.7800
260+ $1.1251 $292.5260
345+ $1.0087 $348.0015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,163 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess