Products specifications

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Transistor Polarity NPN
Maximum Current Collector 4A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1V @ 1A, 4A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 8 @ 2A, 5V
Maximum Power Dissipation 75W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package I2PAK
Win Source Part Number 066273-STB13005-1
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB13005-1 CAD Model

Description

STB13005-1 High Voltage Fast-Switching NPN Power Transistor

The STB13005-1 is a high voltage, fast-switching NPN power transistor designed by STMicroelectronics, a global leader in semiconductor solutions. This device is specifically engineered to deliver outstanding performance in a variety of power and switching applications, making it an ideal choice for designers looking to optimize their electronic circuits' efficiency and reliability.

Boasting a robust design, the STB13005-1 can handle collector-emitter voltages up to 400V, providing ample headroom for high voltage operations. The transistor is capable of supporting collector currents up to 4A, ensuring a solid performance for a wide range of power requirements. Its fast-switching capability, with a transition frequency of 4MHz, allows for efficient operation at high frequencies, which is essential for modern power conversion and switching applications.

The STB13005-1 comes in a TO-220AB plastic package, which offers a good balance between thermal performance and physical robustness. The package is designed to handle high heat dissipation, ensuring the transistor operates reliably even under high power conditions. This makes it suitable for use in environments where thermal management is a critical concern.

Some of the key applications for the STB13005-1 include switch-mode power supplies (SMPS), lighting circuits, DC-DC converters, and power management functions in consumer electronics, computer peripherals, and industrial equipment. Its high-speed switching capability also makes it well-suited for use in high-frequency inverter circuits, such as those found in LED lighting and ballast applications.

Overall, the STB13005-1 is a versatile component that combines high voltage capacity, fast switching speeds, and robust thermal performance. Its reliability and efficiency make it a popular choice among engineers and designers seeking to create compact, high-performance power circuits. With STMicroelectronics' commitment to quality and innovation, the STB13005-1 is a component that can be trusted for demanding electronic applications.

You May Also Be Interested in

Panasonic
TRANS NPN 40V 0.05A SMINI3
Lowest to $0.0898
ECAD model for DSC5A01T0L
Diodes Incorporated
TRANS NPN 25V 3A SOT223-3
Lowest to $0.3520
ECAD model for FZT649TC
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.3W 0.6A 60V Transis / Bipolar (BJT) Transistor
Lowest to $0.0170
ECAD model for MMBT4401Q
Yangzhou yangjie electronic co., ltd
SOT-23 PNP 0.3W -0.6A -180V Tran / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for MMBT5401Q
Yangzhou yangjie electronic co., ltd
SOT-23 NPN 0.2W 0.1A Transistor / Bipolar (BJT) Transistor
Need more? Email Us
ECAD model for DTC123ECA
Nexperia USA Inc.
TRANS PNP 45V 0.1A TO236AB
Lowest to $0.0501
ECAD model for BCW70,215
Nexperia USA Inc.
MJD31CA/SOT428/DPAK
Lowest to $0.9091
ECAD model for MJD31CAJ
Rohm Semiconductor
TRANS PNP 50V 0.15A UMT3
Lowest to $0.0140
ECAD model for 2SA1576U3HZGT106Q
Panjit
TRANS NPN 45V 0.5A SOT23
Lowest to $0.0367
ECAD model for BC817-40-AU_R1_000A1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0880
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $33.7710
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.2916 $51.0300
420+ $0.2393 $100.5060
650+ $0.2318 $150.6700
895+ $0.2244 $200.8380
1,155+ $0.2169 $250.5195
1,545+ $0.1944 $300.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 8,439 pieces
MOQ: 175 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention