EN
  • EN
  • DE

STU13005N

Part No STU13005N
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 3A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 15 Weeks
Features Bipolar (BJT) Transistor NPN 400 V 3 A - 30 W Through Hole TO-251 (IPAK)
Manufacturer STMicroelectronics
Package Tube
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package TO-251 (IPAK)
Family Name STU13005
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number -497-12986-5, 497-12986-5
Quantity per package 6000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898488-STU13005N
Ultra Librarian 3D Model Ultra Librarian STU13005N CAD Model

Description

The STU13005N is a high voltage NPN bipolar power transistor designed and manufactured by STMicroelectronics, a global semiconductor leader. This device is tailored for use in a wide range of electronic applications, particularly those requiring high-speed switching and robust performance under high voltage conditions.

Key Features

  • Voltage Capabilities: The STU13005N boasts a collector-emitter voltage (Vceo) of up to 400V, making it suitable for high-voltage applications.
  • Current Handling: With a continuous collector current (Ic) of up to 4A, this transistor can handle significant power for a variety of tasks.
  • High Switching Speed: A fast switching speed is one of the hallmark features of the STU13005N, enabling efficient operation in circuits that require rapid transitions.
  • Power Dissipation: It has a power dissipation (Pc) capacity of up to 40W, ensuring that it can manage the heat generated during high-power operations.

Applications

The versatility of the STU13005N allows it to be used in a range of applications, including:

  • Switching regulators
  • Power inverters
  • Motor control circuits
  • High-frequency lighting
  • Electronic ballasts

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STU13005N is built to meet stringent quality standards, ensuring reliable performance even in demanding conditions. Its robust construction is designed to provide a long operational lifespan, making it a dependable choice for critical applications.

Environmental Compliance

In line with STMicroelectronics' dedication to environmental stewardship, the STU13005N is compliant with various international standards, including RoHS and REACH, reflecting the company's commitment to reducing the environmental impact of its products.

You May Also Be Interested in

Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
Fairchild/ON Semiconductor
CRT Display, Video Output
Lowest to $43.6568

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4300 $51.6000
250+ $0.4027 $100.6750
390+ $0.3891 $151.7490
555+ $0.3619 $200.8545
720+ $0.3483 $250.7760
900+ $0.3347 $301.2300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess