Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194255-STB30NE06LT4
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STB30NE06LT4 CAD Model

Description

STB30NE06LT4 - N-Channel MOSFET by STMicroelectronics

The STB30NE06LT4 is a high-performance N-channel Power MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is designed to deliver the efficiency and speed required by modern electronic applications, making it a prime choice for power conversion and management tasks.

Key Features

  • Drain-source Voltage (V<sub>DS): 60V - This ensures the MOSFET can handle moderate voltage levels, making it suitable for a variety of applications.
  • Continuous Drain Current (I<sub>D): 30A - The STB30NE06LT4 can support a high current flow, which is ideal for power-intensive tasks.
  • Low Threshold Voltage: This feature enables the MOSFET to be driven at lower voltages, enhancing its compatibility with low-voltage control circuits.
  • Low On-resistance (R<sub>DS(on)): This minimizes power losses during operation, leading to increased efficiency and reduced heat generation.
  • Fast Switching Speed: The MOSFET's rapid switching capability allows for improved performance in high-frequency applications.
  • 100% Avalanche Tested: Ensures reliability and robustness by confirming the device's capability to withstand high-energy pulses.

Applications

The STB30NE06LT4's versatility allows it to be used in a wide range of applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Automotive applications
  • Power management solutions

Quality and Reliability

STMicroelectronics is known for its commitment to quality, and the STB30NE06LT4 is no exception. This MOSFET is produced with state-of-the-art manufacturing processes, ensuring high reliability and performance consistency. Each device is subjected to rigorous testing and quality control measures to guarantee that it meets the stringent requirements of industrial and automotive standards.

With its robust design and advanced features, the STB30NE06LT4 is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

ON Semiconductor
900V N-Channel MOSFET | MOSFET N-CH 900V 3.4A TO-220F
Lowest to $2.1703
ECAD model for FQPF6N90
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 100V 12A TO220FP
Need more? Email Us
ECAD model for IRLI530NPBF
ON Semiconductor
200V N-Channel MOSFET | MOSFET N-CH 200V 3.6A TO-220
Lowest to $0.3661
ECAD model for FQP4N20
Vishay
HEXFET POWER MOSFET | MOSFET P-CH 200V 2A TO220FP
Lowest to $2.0051
ECAD model for IRFI9610G
Infineon Technologies
SIPMOS Power-Transistor | MOSFET P-CH 60V 30A TO-252
Lowest to $1.1676
ECAD model for SPD30P06P
IXYS
PowerMOS transistors Avalanche energy rated | MOSFET N-CH 500V 20A TO-247AD
Lowest to $0.8163
ECAD model for IRFP460
Vishay
Power MOSFET(Vdss=900V, Rds(on)=8.0ohm, Id=1.7A) | MOSFET N-CH 900V 1.7A TO-220AB
Lowest to $0.9417
ECAD model for IRFBF20
Infineon Technologies
HEXFET®Power MOSFET | MOSFET N-CH 40V 10A 8-SOIC
Need more? Email Us
ECAD model for IRF7471PBF
Vishay
Power MOSFET(Vdss=400V, Rds(on)=3.6ohm, Id=1.7A) | MOSFET N-CH 400V 1.7A I-PAK
Lowest to $1.4832
ECAD model for IRFU310

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.9451
ECAD model for FT230XS-U
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.1008
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention