EN
  • EN
  • DE

STB45N65M5

Part No STB45N65M5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N CH 650V 35A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 35A (Tc) 210W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series MDmesh™ V
Package Reel - TR
Operating Temperature Range 150°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB45
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-12940-6, 497-12940-2, 497-12940-1
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935246-STB45N65M5
Ultra Librarian 3D Model Ultra Librarian STB45N65M5 CAD Model

Description

The STB45N65M5 from STMicroelectronics is a cutting-edge N-channel Power MOSFET that is part of the MDmesh™ M5 series, known for its outstanding efficiency and thermal performance. This device is designed to meet the stringent demands of high-power density and energy-efficient applications, making it an ideal choice for switch-mode power supplies, lighting, welding, solar inverters, and other high-performance power conversion systems.

Key Features

  • High Voltage Capability: With a 650 V breakdown voltage, the STB45N65M5 provides a wide safety margin for applications subject to high voltage transients.
  • Low On-Resistance: A typical on-resistance of 45 mΩ minimizes conduction losses and enhances overall efficiency in power conversion circuits.
  • High Current Rating: The device can handle a continuous current of 34 A, making it suitable for high-power applications.
  • MDmesh™ M5 Technology: This advanced technology optimizes RDS(on) per area, reducing switching losses and offering improved power density.
  • Enhanced Switching Speed: The fast switching characteristics of the MOSFET contribute to reduced switching losses and improved performance in high-frequency power circuits.
  • Robust Package: Housed in a rugged D2PAK package, the STB45N65M5 is designed for improved mechanical strength and thermal resistance.

Applications

  • Switch-mode power supplies (SMPS)
  • LED lighting solutions
  • Welding equipment
  • Solar inverters
  • High-performance power conversion systems

The STB45N65M5 is not only designed for high performance but also focuses on energy-saving by offering low gate charge and reduced capacitances. This translates into less power dissipation and improved efficiency for the end-user. With its combination of high voltage capability, low on-resistance, and fast switching speeds, the STB45N65M5 is a reliable and powerful component that enhances the performance of a wide range of power applications.

You May Also Be Interested in

Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.7352 $54.9408
9+ $11.2699 $101.4291
14+ $10.9177 $152.8478
19+ $10.5655 $200.7445
25+ $10.2133 $255.3325
33+ $9.1568 $302.1744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,823 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess