EN
  • EN
  • DE

STB46NF30

Part No STB46NF30
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 300V 42A D2PAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 35 Weeks
Features N-Channel 300 V 42A (Tc) 300W (Tc) Surface Mount D²PAK (TO-263)
Manufacturer STMicroelectronics
Series STripFET™ II
Package Reel - TR
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Surface Mount
Package TO-263-3, D2Pak (2 Leads + Tab), TO-263AB
Case / Package D2PAK (TO-263)
Family Name STB46
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-17873-1, 497-17873-2, STB46NF30-ND, 497-17873-6
Quantity per package 1000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935249-STB46NF30
Ultra Librarian 3D Model Ultra Librarian STB46NF30 CAD Model

Description

STB46NF30 - N-Channel 300V - 46A - D2PAK STripFET™ II Power MOSFET

The STB46NF30 is a high-performance N-channel power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of the STripFET™ II series, which is renowned for its low on-resistance and high switching performance. The STB46NF30 is housed in a robust D2PAK package, making it suitable for a variety of applications, including power supplies, motor control, and high-performance computing.

Key Features

  • Exceptional Voltage Rating: With a drain-source voltage (VDS) of 300V, the STB46NF30 is well-suited for high voltage applications.
  • High Current Capability: The device can handle continuous drain current (ID) up to 46A, making it capable of powering demanding loads.
  • Low On-Resistance: The low on-state resistance (RDS(on)) minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: Fast switching characteristics ensure efficient operation at high frequencies.

Applications

The STB46NF30 is versatile and can be used in a range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • DC/AC converters
  • DC/DC converters
  • Motor Control Systems
  • LED Lighting Solutions

Technical Specifications

Parameter Value
Drain-Source Voltage (VDS) 300V
Continuous Drain Current (ID) 46A
On-State Resistance (RDS(on)) Typically 0.029Ω
Power Dissipation (PD) 300W
Operating Temperature Range -55°C to 175°C

With its high efficiency, reliability, and thermal performance, the STB46NF30 is an excellent choice for designers looking to optimize their power management systems.

You May Also Be Interested in

NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.6241 $53.3687
16+ $6.2557 $100.0912
25+ $6.0602 $151.5050
35+ $5.8647 $205.2645
45+ $5.6692 $255.1140
60+ $5.0828 $304.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,000 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess