Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194261-STB4NB80T4
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB4NB80T4 CAD Model

Description

STB4NB80T4 - Power MOSFET by STMicroelectronics

The STB4NB80T4 is a high-performance N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This device is tailored for high-efficiency power conversion applications, featuring state-of-the-art technology to ensure optimal performance in a variety of circuits.

Key Features

  • Breakdown Voltage (V<sub>BRDSS): The STB4NB80T4 boasts an impressive 800V breakdown voltage, making it suitable for high-voltage applications.
  • Low On-Resistance (R<sub>DS(on)): Its low on-state resistance minimizes conduction losses and improves overall efficiency, which is crucial for power-intensive operations.
  • Current Capability: The device can handle a continuous drain current (I<sub>D) at 25°C, providing robust performance for a wide range of electrical loads.
  • Fast Switching Speed: Designed with fast switching in mind, the STB4NB80T4 enables quick transitions between on and off states, reducing switching losses.
  • Enhanced Durability: The MOSFET is encapsulated in a TO-220AB package, which offers excellent thermal resistance and mechanical durability.

Applications

The STB4NB80T4 is versatile and can be used in various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • LED lighting systems
  • High-efficiency DC/DC converters
  • Motor control circuits
  • Inverters for renewable energy sources

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The STB4NB80T4 is no exception and has undergone rigorous testing to ensure it performs under extreme conditions and throughout its intended lifespan.

Environmental Considerations

STMicroelectronics takes environmental responsibility seriously, and the STB4NB80T4 complies with RoHS and other environmental regulations. This ensures that the product is not only powerful and efficient but also environmentally friendly.

With its robust design, advanced technology, and versatile application range, the STB4NB80T4 from STMicroelectronics stands out as a superior choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP151A11BOMEN
Torex Semiconductor Ltd
Need more? Email Us
ECAD model for XP132A11A1SRN
Vishay
Power MOSFET, 190 A | MOSFET N-CH 100V 190A SOT227
Need more? Email Us
ECAD model for VS-FB190SA10
IXYS
PolarHT HiPerFET Power MOSFET | MOSFET N-CH 200V 140A TO-264
Lowest to $19.1996
ECAD model for IXFK140N20P
Infineon Technologies
HEXFET Power MOSFET | MOSFET N-CH 20V 92A TO-220AB
Lowest to $0.3484
ECAD model for IRF3711Z
Panasonic
Need more? Email Us
ECAD model for XN0NE9200LSO
Diodes Incorporated
Need more? Email Us
ECAD model for ZVN0120ASTOA
ON Semiconductor
N-Channel SuperFET II MOSFET | MOSFET N-CH 600V 22A TO247
Lowest to $4.3331
ECAD model for FCH170N60
UMW
MOSFET N-CH 30V 1.2A SOT23
Lowest to $0.0903
ECAD model for IRLML2803TR

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.6400
ECAD model for FT4232HL-REEL
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $7.2367
ECAD model for FT232RL-REEL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention