EN
  • EN
  • DE

STB6NB90

Part No STB6NB90
Manufacturer STMicroelectronics
Catalog FETs - Single
Description N - CHANNEL 900V - 1.7OHM - 5.8A - D2PAK PowerMESHO MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194274-STB6NB90
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STB6NB90 CAD Model

Description

The STB6NB90 is a state-of-the-art power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This device is a part of the MDmesh™ family, which is known for its excellent on-state resistance and high switching performance. The STB6NB90 is specifically engineered to address the demanding requirements of high voltage power conversion systems.

Key Features

  • High Voltage Capability: The STB6NB90 is capable of handling up to 900V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of only 1.15Ω, this power MOSFET ensures efficient power conversion with minimal losses.
  • High Current Handling: The device can handle continuous current up to 6A, providing robust performance for a wide range of applications.
  • Versatile Packaging: Available in multiple package options including TO-220, TO-220FP, D2PAK, and I2PAK, the STB6NB90 offers flexibility for various design requirements.
  • MDmesh™ Technology: This proprietary technology from STMicroelectronics enhances the device's performance by reducing on-state resistance and increasing switching speeds.

Applications

The STB6NB90 is ideal for a variety of high voltage applications such as:

  • Switch Mode Power Supplies (SMPS)
  • High Efficiency DC-DC Converters
  • Lighting Applications
  • Power Factor Correction Circuits
  • Motor Control Systems

Advantages

By integrating the STB6NB90 into your designs, you can expect:

  • Enhanced power efficiency due to its low on-resistance and high switching speeds.
  • Increased reliability and longevity of your power systems with its robust high voltage handling capabilities.
  • Design flexibility thanks to the variety of available packaging options that cater to different thermal and mounting requirements.

In conclusion, the STB6NB90 from STMicroelectronics is a powerful and reliable component for any high voltage power management application, offering a combination of performance, efficiency, and flexibility.

You May Also Be Interested in

Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Rohm Semiconductor
MOSFET P-CH 100V 1.5A TSMT6
Lowest to $0.5454
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Renesas Electronics America
MP-25LZU
Lowest to $12.5357
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess