STB80NF75LT4 - STMicroelectronics
The STB80NF75LT4 is a high-performance N-channel Power MOSFET produced by the renowned semiconductor manufacturer STMicroelectronics. This device is part of the STripFET™ II series, which is known for its low on-resistance and low gate charge. The STB80NF75LT4 is designed to deliver efficient power management and conversion in a variety of applications.
Key Features:
- Exceptional Voltage Capacity: The STB80NF75LT4 has a drain-source voltage (V<sub>DS) of 75V, making it suitable for high voltage applications.
- High Current Capability: With a continuous drain current (I<sub>D) of 80A, this MOSFET can handle significant power loads, making it ideal for demanding environments.
- Low On-Resistance: Featuring an ultra-low on-resistance (R<sub>DS(on)), this component ensures minimal power loss during operation, enhancing overall efficiency.
- Fast Switching Performance: The low gate charge (Q<sub>g) and optimized capacitance profile result in fast switching, reducing switching losses and improving performance.
- Robust Thermal Management: The device comes in a TO-220 package, which provides excellent thermal dissipation, ensuring reliability even under high-temperature conditions.
Applications:
The versatility of the STB80NF75LT4 allows it to be used in a wide array of applications, including:
- Switch Mode Power Supplies (SMPS)
- High-efficiency DC-DC converters
- Motor control circuits
- Automotive applications
- Power management solutions
Quality and Reliability:
STMicroelectronics is committed to delivering high-quality and reliable components. The STB80NF75LT4 is no exception and is designed to meet stringent industry standards. Its robust construction ensures longevity and consistent performance, which is critical for industrial and automotive applications where component failure can lead to significant downtime and costs.
In summary, the STB80NF75LT4 from STMicroelectronics is a powerful and efficient N-channel Power MOSFET that offers low on-resistance, high current handling, fast switching capabilities, and excellent thermal performance. It is a top choice for engineers and designers looking to optimize their power management and conversion systems.