EN
  • EN
  • DE

STBB2J30-R

Part No STBB2J30-R
Manufacturer STMicroelectronics
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK BST PROG 0.8A 20BUMP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Purpose Step-Up/Step-Down
Topology Buck-Boost
Output Type Programmable
Number of Outputs 1
Minimum Input Voltage 2.4V
Maximum Input Voltage 5.5V
Nominal Output Voltage (Min/Fixed) 3V, 3.3V
Output Current 800mA
Frequency - Switching 2.5MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 85°C (TA)
Mounting SMD (SMT)
Case / Package 20-Flip-Chip
Win Source Part Number 1102820-STBB2J30-R
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STBB2J30-R CAD Model

Description

Introducing the STBB2J30-R from STMicroelectronics

The STBB2J30-R is a robust and versatile step-down switching regulator from the renowned semiconductor manufacturer STMicroelectronics. This product is designed to deliver high-efficiency power conversion with a minimal footprint, making it an ideal choice for a wide range of applications, from industrial systems to consumer electronics.

Key Features

  • High Efficiency: With its advanced design, the STBB2J30-R achieves high efficiency, which helps to reduce energy consumption and heat generation in your application.
  • Wide Input Voltage Range: The device operates over a broad input voltage range, accommodating various power supplies and ensuring versatility across different platforms.
  • Adjustable Output Voltage: The output voltage is adjustable, which allows you to tailor the power supply to meet the specific needs of your application.
  • Thermal Protection: The STBB2J30-R includes thermal shutdown protection, safeguarding the device and your application from damage due to excessive heat.
  • Low Standby Current: It features a low standby current, which is crucial for battery-powered applications where power conservation is key.
  • Robust Design: The product is designed to withstand tough conditions, ensuring reliability and longevity in even the most challenging environments.

Applications

The STBB2J30-R is suited for a variety of applications, including but not limited to:

  • Power management for portable and battery-powered devices
  • Industrial control systems
  • Automotive applications
  • Embedded systems
  • Consumer electronics such as set-top boxes and gaming consoles

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STBB2J30-R is built to meet stringent quality standards, ensuring that it performs reliably over its intended lifespan. With the backing of STMicroelectronics' reputation, you can trust that this step-down switching regulator will be a dependable component in your electronic designs.

Whether you're developing a new product or looking to improve the efficiency of an existing system, the STBB2J30-R provides a powerful solution for your power regulation needs. Its combination of efficiency, versatility, and reliability makes it a smart choice for engineers and designers across various industries.

You May Also Be Interested in

Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.3234
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Texas Instruments
IC REG BUCK ADJ 3A SOT583
Lowest to $1.0274
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
22+ $2.2877 $50.3294
54+ $1.8771 $101.3634
83+ $1.8184 $150.9272
114+ $1.7598 $200.6172
147+ $1.7011 $250.0617
197+ $1.5251 $300.4447
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 27,500 pieces
MOQ: 22 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess