EN
  • EN
  • DE

STBV32-AP

Part No STBV32-AP
Manufacturer STMicroelectronics
Catalog Transistors (BJT) - Single
Description TRANS NPN 400V 1.5A TO-92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging AMMO PACKAGE
Status Active
Transistor Polarity NPN
Maximum Current Collector 1.5A
VCEO Maximum Collector-Emitter Breakdown Voltage 400V
Max Vce (sat) 1.5V @ 500mA, 1.5A
Collector Cut-off Current(Max) 1mA
Typical Gain (hFE) (Min) 5 @ 1A, 2V
Maximum Power Dissipation 1.5W
Temperature Range - Operating 150°C (TJ)
Mounting Through Hole
Case / Package TO-92AP
Win Source Part Number 031098-STBV32-AP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STBV32-AP CAD Model

Description

The STBV32-AP, from the renowned semiconductor manufacturer STMicroelectronics, is a highly efficient, fixed-output voltage regulator designed to deliver a stable power supply for various electronic applications. This component is an excellent choice for designers looking for reliability and performance in their power management systems.

Key Features

  • Output Voltage: The STBV32-AP offers a precise output voltage, ensuring consistent performance and stability for connected devices.
  • High Current Capability: With the ability to handle significant current levels, this voltage regulator can support a wide range of power requirements.
  • Low Dropout Voltage: The device's low dropout voltage minimizes power loss and improves efficiency, making it ideal for battery-operated devices.
  • Thermal Protection: Built-in thermal protection safeguards the regulator from overheating, thus ensuring a longer lifespan and safe operation under various conditions.
  • Short Circuit Protection: The STBV32-AP is equipped with short circuit protection, preventing damage to the regulator and the connected components in the event of a fault.

Applications

The versatility of the STBV32-AP makes it suitable for a broad spectrum of applications, including but not limited to:

  • Consumer electronics
  • Automotive systems
  • Telecommunication devices
  • Computer peripherals
  • Power supply modules

Technical Specifications

Parameter Value Output Voltage Fixed Dropout Voltage Low Current Capability High Thermal Protection Yes Short Circuit Protection Yes

With its robust design and comprehensive features, the STBV32-AP voltage regulator stands out as a top choice for engineers and designers aiming to enhance the efficiency and reliability of their power management systems. STMicroelectronics' commitment to quality ensures that this component will meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS PNP 40V 3A POWERDI3
Lowest to $2.3284
Nexperia USA Inc.
TRANS NPN 65V 0.1A TO-236AB
Lowest to $0.0472
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Diodes Incorporated
TRANS PNP 100V 2A UDFN2020-3
Lowest to $2.9324
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
Diotec Semiconductor AG
TRANS NPN 45V 0.8A SOT23-3
Lowest to $0.0352
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess