Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
FET Type 2 N-Channel (Dual)
FET Feature Logic Level Gate
Drain-Source Breakdown Voltage 20V
Continuous Drain Current at 25°C 5A
Maximum Rds On at Id,Vgs 40 mOhm @ 2.5A, 4.5V
Gate-Source Threshold Voltage 600mV @ 250μA
Max Gate Charge 11.5nC @ 4.5V
Max Input Capacitance 460pF @ 15V
Maximum Power Dissipation 1.5W
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package 8-TSSOP
Win Source Part Number 006332-STC5NF20V
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STC5NF20V CAD Model

Description

The STC5NF20V is a high-performance, N-Channel Power MOSFET produced by STMicroelectronics, a global leader in semiconductor solutions. This MOSFET is designed using ST's innovative STripFET™ V technology, which provides superior performance in terms of low on-resistance and high switching speed, making it an ideal choice for a wide range of power applications.

Key Features

  • Low Threshold Voltage: The device features a low threshold voltage, ensuring low gate drive requirements and facilitating drive circuitry design.
  • High Switching Speed: With fast switching capabilities, the STC5NF20V is suitable for high-efficiency power management systems.
  • Low On-Resistance (R<sub>DS(on)): The low on-resistance minimizes conduction losses and improves overall efficiency, especially in high current applications.
  • High Thermal Performance: The MOSFET is encapsulated in a surface-mount package designed for optimal thermal performance, ensuring reliability even under high operating temperatures.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, providing enhanced robustness and reliability in harsh conditions.

Applications

The STC5NF20V is versatile and can be used in a variety of applications, including:

  • Power Supply Switches
  • DC-DC Converters
  • Motor Control Systems
  • Computing and Server Systems
  • Automotive Applications
  • High-Efficiency Power Management

Product Specifications

Parameter Value V<sub>DS 20V I<sub>D 5A R<sub>DS(on) 0.058Ω (max) Package PowerFLAT™ 3.3x3.3

With its robust and efficient design, the STC5NF20V from STMicroelectronics stands out as a reliable and cost-effective solution for designers looking to optimize their power management systems for performance and energy savings.

You May Also Be Interested in

Mitsubishi
HIGH-SPEED SWITCHING USE
Lowest to $29.8318
ECAD model for FK10KM-12
NXP / Nexperia
N-channel TrenchMOS logic level FET
Need more? Email Us
ECAD model for PHP79NQ08LT
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
ECAD model for IRFW640
International Rectifier
AUTOMOTIVE MOSFET
Need more? Email Us
ECAD model for IRF3808L
Rohm Semiconductor
10V Drive Nch MOSFET
Need more? Email Us
ECAD model for R6020ANJ
Renesas Electronics America
MOS FIELD EFFECT TRANSISTOR
Lowest to $4.7268
ECAD model for NP180N055TUK
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR SWITCHING
Need more? Email Us
ECAD model for UPA2451BTL
International Rectifier
MOTOR Control Application
Need more? Email Us
ECAD model for IRFIB5N50L
NXP / Nexperia
N-channel TrenchMOS logic level FET
Lowest to $1.5847
ECAD model for BUK9Y19-75B

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.2978
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.2367
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $12.0611
ECAD model for FT232RQ-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8749
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0175
ECAD model for FT230XS-R
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5923 $65.1530
270+ $0.4861 $131.2470
415+ $0.4707 $195.3405
570+ $0.4556 $259.6920
735+ $0.4405 $323.7675
985+ $0.3948 $388.8780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 63,200 pieces
MOQ: 110 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention