Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - LED Drivers
Mfr STMicroelectronics
Package Tape & Reel (TR)
Type DC DC Regulator
Topology Step-Up (Boost)
Internal Switch(s) Yes
Number of Outputs 1
Voltage - Supply (Min) 2.5V
Voltage - Supply (Max) 5.5V
Voltage - Output 10.2V
Current - Output / Channel 400mA (Flash)
Frequency 1.8MHz
Applications Camera Flash
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 25-TFBGA
Supplier Device Package 25-TFBGA (3x3)
Base Product Number STCF05
Standard Package 3,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1253394-STCF05TBR
Ultra Librarian 3D Model Ultra Librarian STCF05TBR CAD Model

Description

STCF05TBR - Integrated Photoflash Charger from STMicroelectronics

The STCF05TBR is a high-performance, integrated photoflash capacitor charger designed by STMicroelectronics to provide a compact and efficient solution for portable devices such as digital cameras, smartphones, and tablets. This innovative component is specifically engineered to meet the demanding requirements of modern photographic applications, ensuring that users can capture high-quality images with their devices.

Key Features

  • High Voltage Capability: The STCF05TBR is capable of charging photoflash capacitors up to 320V, providing sufficient power for a bright and consistent flash.
  • Adjustable Charging Current: With an externally programmable charging current, the device offers flexibility to optimize charging time and efficiency for various capacitor sizes.
  • Integrated IGBT Driver: The inclusion of an IGBT driver simplifies the design by reducing component count and saving board space.
  • Thermal Protection: To ensure reliability and safety, the STCF05TBR features thermal shutdown protection that prevents overheating during operation.
  • Charge Status Indicator: An integrated charge status indicator provides a visual signal that can be used to notify the user when the flash is ready to fire.

Applications

The STCF05TBR is ideal for a wide range of applications that require a high-voltage photoflash capacitor charger. It is particularly suited for:

  • Digital Still Cameras (DSC)
  • Smartphones with Photoflash
  • Tablets with Photoflash
  • Other Portable Devices with Photoflash Capability

Design Advantages

The compact design of the STCF05TBR allows for integration into space-constrained devices without compromising performance. Its efficient power management capabilities ensure that the device operates with minimal power loss, which is critical for battery-powered applications. Additionally, the STCF05TBR is designed with simplicity in mind, allowing for easy implementation into existing designs with minimal external components.

Environmental and Quality Standards

STMicroelectronics is committed to environmental responsibility and the STCF05TBR complies with RoHS and other relevant environmental standards. Furthermore, the product is manufactured with quality assurance processes that meet industry standards, ensuring reliability and performance consistency.

You May Also Be Interested in

Texas Instruments
16-Channel, 16-Bit, ES-PWM, Full Self-Diagnosis LED Driver
Lowest to $3.2426
ECAD model for TLC5948ADBQR
Infineon Technologies
LITIX PG-TSDSO-24 / LED Driver IC 16 Output Linear PWM Dimming 76.5mA PG-TSDSO-24-5
Need more? Email Us
ECAD model for TLD700216ESXUMA1
Maxim Integrated
8-String White LED Driver with SMBus for LCD Panel Applications | IC LED DRIVER RGLTR DIM 28TQFN
Lowest to $5.4784
ECAD model for MAX17061AETI+
Texas Instruments
IC LED DRIVER CTRLR PWM 32VQFN / LED Driver IC 2 Output DC DC Controller Flyback, SEPIC, Step-Down (Buck), Step-Up (Boost) Analog, PWM Dimming 32-VQFN (5x5)
Lowest to $2.8097
ECAD model for TPS92682QRHMRQ1
Analog Devices Inc.
IC LED DRIVER CTRLR PWM 28TSSOP
Lowest to $13.2997
ECAD model for LT8391AIFE#PBF
Texas Instruments
3A Boost Converter for High Brightness LED Driver with Multiple Dimming Methods | IC LED DRIVER RGLTR DIM 14HTSSOP
Lowest to $0.9649
ECAD model for TPS61500PWP
Maxim Integrated
IC LED DRVR RGLTR PWM 2A 14TSSOP
Need more? Email Us
ECAD model for MAX20053AAUD/V+
Texas Instruments
LM3402/LM3402HV 0.5A Constant Current Buck Regulator for Driving High Power LEDs | IC LED DRIVER RGLTR DIM 8VSSOP
Lowest to $3.8152
ECAD model for LM3402HVMM
Analog Devices Inc.
IC PWM GENERATOR 56-TLAQFN
Lowest to $175.7576
ECAD model for LT8500ETJ#PBF

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention