Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 30V
Continuous Drain Current at 25°C 80A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 5V, 10V
Gate-Source Threshold Voltage 1V @ 250μA
Max Gate Charge 27nC @ 5V
Max Input Capacitance 2060pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 110W (Tc)
Maximum Rds On at Id,Vgs 5.5 mOhm @ 40A, 10V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102835-STD100N03LT4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD100N03LT4 CAD Model

Description

The STD100N03LT4 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, one of the industry's leading manufacturers of semiconductor solutions. This device is designed to deliver efficient power conversion with low on-state resistance and high switching performance, making it an ideal choice for a wide range of applications, including power supply, motor control, and automotive systems.

Key Features

  • Drain-source Voltage (V<sub>DS): 30V - This feature indicates the maximum voltage that the MOSFET can tolerate across its drain-source terminals without breakdown.
  • Continuous Drain Current (I<sub>D): 100A - The STD100N03LT4 can handle a high continuous current, making it suitable for applications requiring robust power handling capabilities.
  • Low On-state Resistance (R<sub>DS(on)): This parameter is a measure of the resistance between the drain and source terminals when the MOSFET is in the on-state. A lower R<sub>DS(on) results in reduced power losses and improved efficiency.
  • Fast Switching Speed: The device is designed for applications that require fast switching, contributing to improved performance and reduced switching losses.
  • Logic Level Gate Drive: The MOSFET can be driven by logic level voltages, which simplifies the gate drive requirements and is compatible with a wide range of control circuitries.

Applications

The versatility of the STD100N03LT4 allows it to be used in various applications, including:

  • Switching regulators
  • DC-DC converters
  • Motor drivers
  • Automotive applications
  • Power management solutions

Package and Quality

The STD100N03LT4 comes in a surface-mount DPAK package, which is known for its compact footprint and good thermal performance. The device is RoHS compliant and adheres to STMicroelectronics' commitment to environmental sustainability. Furthermore, it meets stringent quality standards, ensuring reliability and performance in demanding conditions.

For detailed specifications, application notes, and additional resources, engineers and designers are encouraged to consult the official datasheet and product documentation available on the STMicroelectronics website.

You May Also Be Interested in

Renesas Electronics America
Lowest to $0.7283
ECAD model for UPA2450CTL-E1
NEC
Lowest to $6.4344
ECAD model for UPA2680
Renesas Electronics America
Lowest to $4.1615
ECAD model for TBB1004DMTL
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
Toshiba Semiconductor and Storage
Power Management Switch Applications
Lowest to $0.1079
ECAD model for SSM3K309T
NEC
Lowest to $13.3138
ECAD model for UPD703069YGJ
Alpha & Omega Semiconductor Inc.
600V,11A N-Channel MOSFET
Need more? Email Us
ECAD model for AOT11N60
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Infineon Technologies
OptiMOS Power-Transistor
Lowest to $7.5301
ECAD model for IPD30N03S2L-07

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention