Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Obsolete(EOL)
Polarity P-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 60V
Continuous Drain Current at 25°C 10A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 21nC @ 10V
Max Input Capacitance 850pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 40W (Tc)
Maximum Rds On at Id,Vgs 200 mOhm @ 5A, 10V
Temperature Range - Operating 175°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 103860-STD10PF06T4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Quantity per package 2,500
Family Name STD10PF06
Introduction Date April 19, 1999
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian STD10PF06T4 CAD Model

Description

The STD10PF06T4 is a high-performance P-Channel MOSFET brought to you by STMicroelectronics, a global leader in semiconductor solutions. This device is designed to deliver the efficiency and reliability required by modern power management applications. With its advanced technology and robust design, the STD10PF06T4 is ideal for a wide range of uses, including switch mode power supplies, power management systems, and other electronic circuits requiring high-efficiency power conversion.

Key Features

  • Low Threshold Voltage: This MOSFET features a low threshold voltage, making it suitable for low-voltage applications and ensuring a low on-state resistance (R<sub>DS(on)).
  • High Current Capability: With a continuous drain current of up to 10A, the STD10PF06T4 can handle significant power levels, suitable for demanding applications.
  • High Avalanche Ruggedness: The device is designed to withstand high energy pulses in the avalanche and commutation modes, providing reliable performance under harsh conditions.
  • 100% Avalanche Tested: Each unit is tested to guarantee optimal performance and reliability in applications where avalanche operation is critical.
  • Low Gate Charge: The reduced gate charge (Q<sub>g) allows for faster switching speeds, contributing to increased efficiency in high-frequency operations.
  • Surface-Mount Package: The STD10PF06T4 comes in a surface-mount DPAK package, enabling compact and efficient design layouts.

Applications

The versatility of the STD10PF06T4 allows it to be utilized in various applications, such as:

  • DC/DC converters
  • Power management modules
  • Battery management systems
  • Load switches
  • Motor control circuits

The STD10PF06T4 is a testament to STMicroelectronics' commitment to providing state-of-the-art semiconductor devices that meet the evolving needs of the electronics industry. With its combination of low power consumption, high-speed switching, and ruggedness, this P-Channel MOSFET is an excellent choice for designers looking to enhance the performance and efficiency of their power management systems.

You May Also Be Interested in

NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
NEC
N-CHANNEL MOS FIELD EFFECT TRANSISTOR FOR HIGH SPEED SWITCHING
Lowest to $4.2197
ECAD model for UPA611TA
NEC
Need more? Email Us
ECAD model for UPA2706GR-E2
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
STMicroelectronics
N-channel 100V - 0.060ohm- 23A - DPAK Low gate charge STripFET II Power MOSFET
Lowest to $0.7529
ECAD model for STD15NF10
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
NXP / Nexperia
N-channel TrenchMOS standard level FET
Need more? Email Us
ECAD model for BUK725R0-40C
Renesas Electronics America
N-CHANNEL MOS FET 5-PIN 2 CIRCUITS FOR SWITCHING
Need more? Email Us
ECAD model for UPA572T
Ampleon USA Inc.
RF PFET, 1-ELEMENT, L BAND, SILI
Need more? Email Us
ECAD model for BLF6G38-10G,112

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
24+ $2.8027 $67.2648
57+ $2.2998 $131.0886
88+ $2.2278 $196.0464
120+ $2.1561 $258.7320
156+ $2.0842 $325.1352
208+ $1.8685 $388.6480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 36,997 pieces
MOQ: 24 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention