Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 650 V 8A (Tc) 109W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series MDmesh™ DM2
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD10
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-16924-1, 497-16924-2, 497-16924-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935264-STD10N60DM2
Ultra Librarian 3D Model Ultra Librarian STD10N60DM2 CAD Model

Description

STD10N60DM2 - STMicroelectronics N-Channel MOSFET

The STD10N60DM2 is a high-performance N-Channel MOSFET brought to you by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to meet a wide range of applications requiring high efficiency and reliability. With its state-of-the-art technology, it is a perfect choice for high-efficiency power management tasks.

Key Features

  • Drain-source Voltage (V<sub>DS): 600V - This MOSFET can handle high voltage applications, making it suitable for a variety of power conversion systems.
  • Continuous Drain Current (I<sub>D): 10A - With a continuous current rating of 10A, it can drive significant loads without overheating or failing.
  • R<sub>DS(on): The device features a low on-state resistance, which translates to reduced conduction losses and improved overall efficiency.
  • Fast Switching Speed: The fast switching capabilities of the STD10N60DM2 ensure minimal switching losses and are ideal for high-frequency applications.
  • Enhanced Device Robustness: The MOSFET is designed to withstand harsh conditions, ensuring reliability and a long operational lifespan.

Applications

The STD10N60DM2 is versatile and can be used in a variety of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control
  • Power Inverters
  • High-efficiency Power Management Systems

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD10N60DM2 is no exception, built to meet the rigorous standards of the industry. It ensures not only performance but also the reliability required for critical applications. Whether you are designing a power supply or looking to improve the efficiency of an existing system, the STD10N60DM2 is an excellent choice for your power MOSFET needs.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for SW2N60
NEC
Need more? Email Us
ECAD model for UPA606T-T1
Vishay
Power MOSFET
Need more? Email Us
ECAD model for SIHFR9024
NEC
Need more? Email Us
ECAD model for UPA1930TE-T1
Advanced Power Electronics Corp.
Lowest to $0.5653
ECAD model for TSM9926
Diodes Incorporated
Low On-Resistance
Need more? Email Us
ECAD model for DMN10H220LE
NEC
Need more? Email Us
ECAD model for UPA1970TE-T1-A
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.1GHZ 2A SO
Need more? Email Us
ECAD model for BLF1721M8LS200U
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $34.1769
ECAD model for BUK9207-30B

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $8.9313
ECAD model for BME280
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0338 $51.6900
120+ $0.8483 $101.7960
185+ $0.8218 $152.0330
255+ $0.7953 $202.8015
330+ $0.7687 $253.6710
440+ $0.6892 $303.2480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,000 pieces
MOQ: 50 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention