Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - Single
Mfr STMicroelectronics
Series MDmesh™ M2
Package Tape & Reel
FET Type N-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 650 V
Current - Continuous Drain (Id) @ 25°C 8A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Rds On (Max) @ Id, Vgs 500mOhm @ 4A, 10V
Vgs(th) (Max) @ Id 4V @ 250µA
Gate Charge (Qg) (Max) @ Vgs 16.5 nC @ 10 V
Vgs (Max) ±25V
Input Capacitance (Ciss) (Max) @ Vds 535 pF @ 100 V
Power Dissipation (Max) 85W (Tc)
Temperature Range - Operating -55°C ~ 150°C (TJ)
Mounting SMD (SMT)
Supplier Device Package DPAK
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Base Product Number STD12
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Names 497-15458-2,497-15458-1,497-15458-6
Standard Package 2,500
Win Source Part Number 972360-STD12N65M2
Ultra Librarian 3D Model Ultra Librarian STD12N65M2 CAD Model

Description

The STD12N65M2 is a high-performance N-channel Power MOSFET produced by STMicroelectronics, a leader in semiconductor solutions. This MOSFET is part of STMicroelectronics' MDmesh™ M2 series, which is renowned for its excellent energy efficiency and thermal performance. The device is designed to meet the rigorous demands of modern electronic circuits, providing a reliable and robust solution for power management tasks.

Key Features

  • High Voltage Capability: The STD12N65M2 is capable of withstanding voltages up to 650V, making it suitable for high-voltage applications.
  • Low On-Resistance (R<sub>DS(on)): With an on-resistance as low as 0.36 Ω, this MOSFET ensures minimal power loss and improved efficiency in electronic circuits.
  • Reduced Gate Charge (Q<sub>g): The device is designed with a low gate charge, which results in faster switching speeds and reduced driving power.
  • High dv/dt Capability: The STD12N65M2 can handle high voltage changes over time (dv/dt), which is crucial for applications that require fast switching.

Applications

The STD12N65M2 is versatile and can be used in a wide range of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • High-Efficiency DC-DC Converters
  • Power Factor Correction (PFC) circuits
  • Motor Control

Package and Quality

This MOSFET is offered in a TO-220 package, which is widely used and easily integrated into various circuit designs. The package is designed for optimal heat dissipation, ensuring the device operates within its temperature range even under high load conditions.

The STD12N65M2, like all STMicroelectronics products, is manufactured to meet the highest quality and reliability standards. It is compliant with international environmental regulations and is RoHS and Halogen-free, making it an environmentally responsible choice for electronic designs.

With its combination of high-voltage capability, low on-resistance, and fast switching performance, the STD12N65M2 is an excellent choice for designers looking to improve the efficiency and reliability of their power management systems.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
ECAD model for 2SK3221
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Lowest to $0.5999
ECAD model for BSC0504NSI
Fairchild/ON Semiconductor
600V N-Channel MOSFET
Need more? Email Us
ECAD model for FCPF7N60YDTU
Advanced Power Technology
Power MOS V is a new generation of high voltage N-Channel enhancement mode power MOSFETs.
Need more? Email Us
ECAD model for APT12060LVR
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25
Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
Ampleon USA Inc.
RF MOSFET LDMOS 65V 2.5GHZ 900MA
Need more? Email Us
ECAD model for BLS7G2325L-105,112
Diodes Incorporated
N-CHANNEL ENHANCEMENT MODE FIELD EFFECT TRANSISTOR
Need more? Email Us
ECAD model for DMN2100UDM

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.9778
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.5481
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6299 $57.0465
85+ $1.3374 $113.6790
130+ $1.2956 $168.4280
180+ $1.2538 $225.6840
235+ $1.2120 $284.8200
310+ $1.0866 $336.8460
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,480 pieces
MOQ: 35 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention