EN
  • EN
  • DE

BSC0504NSI

Part No BSC0504NSI
Manufacturer Infineon Technologies
Catalog Transistors - FETs, MOSFETs - RF
Description Metal Oxide Semiconductor Field Effect Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 1154685-BSC0504NSI
Manufacturer Homepage www.infineon.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian BSC0504NSI CAD Model

Description

The BSC0504NSI is a power MOSFET from Infineon Technologies, designed for high-efficiency power conversion in various applications. As part of their MOSFET product line, it emphasizes low on-resistance and fast switching to minimize power losses.

Applications:

  • Synchronous rectification in switched-mode power supplies (SMPS).
  • DC-DC converters.
  • Power tools.
  • Battery management systems.
  • Motor control applications.

Features:

  • N-Channel MOSFET.
  • Low on-resistance (RDS(on)) for reduced conduction losses.
  • Fast switching speed for minimized switching losses.
  • Avalanche rated for robust performance.
  • Logic level drive capability.

Benefits:

  • Increased power efficiency.
  • Reduced heat dissipation.
  • Improved system reliability.
  • Simplified gate drive circuitry.
  • Enhanced performance in high-frequency applications.

Additional Details:

The BSC0504NSI is optimized for high-efficiency power conversion, featuring an N-channel MOSFET configuration that allows for easy integration into different power electronic circuits. Its low on-resistance ensures minimal conduction losses, which improves the overall efficiency of the system. The fast switching speed helps to reduce switching losses, making it suitable for high-frequency applications. The MOSFET is avalanche rated, providing additional protection against voltage transients and enhancing the system's robustness. Its logic level drive capability allows for direct interfacing with microcontrollers and other logic devices, simplifying the design of the gate drive circuitry. It's typically available in a surface-mount package, enabling efficient heat dissipation and compact board layouts. The integrated protection features, such as over-temperature and over-current protection, ensure reliable operation in harsh environments.

The datasheet for the BSC0504NSI includes detailed specifications like drain-source voltage, gate-source voltage, drain current, on-resistance, and thermal resistance. It also contains information on its switching characteristics and avalanche capability, which are crucial for circuit design and optimization. Infineon provides application notes and design tools to assist engineers in implementing the BSC0504NSI effectively in various power conversion topologies. The performance of the MOSFET is characterized over a wide range of temperatures and operating conditions, ensuring consistent and reliable performance in diverse applications.

You May Also Be Interested in

Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Toshiba Semiconductor and Storage
Switching Regulator Applications
Lowest to $1.6817
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5356 $50.8820
230+ $0.4395 $101.0850
355+ $0.4257 $151.1235
490+ $0.4120 $201.8800
630+ $0.3983 $250.9290
845+ $0.3571 $301.7495
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,000 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess