EN
  • EN
  • DE

STD16N50M2

Part No STD16N50M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 500V 13A TO252
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 500 V 13A (Tc) 110W (Tc) Surface Mount TO-252, (D-Pak)
Manufacturer STMicroelectronics
Series MDmesh™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package TO-252, (D-Pak)
Family Name STD16
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-15111-1, 497-15111-2, 497-15111-6
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897914-STD16N50M2
Ultra Librarian 3D Model Ultra Librarian STD16N50M2 CAD Model

Description

STMicroelectronics STD16N50M2 - N-channel 500 V, 0.22 Ohm typ., 16 A MDmesh™ M2 Power MOSFET

The STD16N50M2 from STMicroelectronics is a high-performance N-channel Power MOSFET designed as a part of the MDmesh™ M2 series. It is engineered to deliver outstanding performance in terms of efficiency and reliability, making it an ideal choice for a wide range of power applications. This MOSFET leverages ST's innovative MDmesh™ technology, which is known for its excellent on-state resistance (R<sub>DS(on)) characteristics and reduced switching losses.

With a drain-source voltage (V<sub>DS) of 500 V, the STD16N50M2 can handle high voltage applications with ease. Its low on-resistance of just 0.22 Ohm typ. is a testament to the efficiency of the device, ensuring minimal power dissipation and heat generation during operation. The device is capable of a continuous drain current (I<sub>D) of 16 A, providing ample current handling capability for a variety of tasks.

One of the key features of the STD16N50M2 is its fast-switching speed, which is crucial for high-frequency power conversion systems. The low gate charge (Q<sub>g) and capacitance (C<sub>oss) further enhance the switching performance, making the device suitable for applications such as Switch Mode Power Supplies (SMPS), LED lighting, and high-efficiency DC-DC converters.

The device comes in a robust and compact TO-252 (DPAK) package, which is designed to offer excellent thermal performance and is suitable for surface mount technology (SMT). The package is also RoHS compliant and designed for environmentally sensitive applications.

The STD16N50M2 is a testament to STMicroelectronics' commitment to providing power components that push the boundaries of performance and efficiency. With its advanced MDmesh™ M2 technology, this MOSFET stands out as a reliable solution for engineers looking to optimize their power management systems.

For designers and engineers seeking detailed technical specifications, datasheets, and support resources, the STMicroelectronics website provides comprehensive information to assist in integrating the STD16N50M2 into their projects.

You May Also Be Interested in

NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
NXP / Nexperia
TrenchMOS logic level FET
Lowest to $18.5481
Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Texas Instruments
N-CHANNEL NEXFET POWER MOSFET / Trans MOSFET N-CH Si 25V 100A 8-Pin VSON-CLIP EP T/R
Lowest to $2.8757
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.1780 $58.9000
120+ $0.9667 $116.0040
190+ $0.9364 $177.9160
255+ $0.9062 $231.0810
330+ $0.8760 $289.0800
445+ $0.7854 $349.5030
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,370 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess