EN
  • EN
  • DE

STD1HNC60-1

Part No STD1HNC60-1
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194315-STD1HNC60-1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD1HNC60-1 CAD Model

Description

Product Overview: STD1HNC60-1 by STMicroelectronics

The STD1HNC60-1 is a state-of-the-art N-channel Power MOSFET designed and manufactured by the renowned semiconductor company, STMicroelectronics. This high-performance component is part of ST's DPAK product line and is specifically engineered to deliver superior efficiency and reliability for a wide range of power applications.

Key Features

  • Device Type: N-channel Power MOSFET
  • Package: DPAK (TO-252)
  • Voltage Rating: 600V - This high voltage rating allows the MOSFET to handle substantial voltage levels, making it suitable for high-voltage applications.
  • Current Rating: The device can support a continuous drain current, ensuring it can handle high current applications without performance degradation.
  • Low On-Resistance: The MOSFET features low on-state resistance, which minimizes conduction losses and improves overall efficiency.
  • Fast Switching Speed: The STD1HNC60-1 is designed for fast switching, reducing switching losses and enhancing performance in high-frequency circuits.
  • 100% Avalanche Tested: Each unit is thoroughly tested for avalanche ruggedness, ensuring reliability under stress conditions.

Applications

The STD1HNC60-1 is versatile and can be used in various applications, including:

  • Switch Mode Power Supplies (SMPS)
  • High-Efficiency DC/DC Converters
  • Motor Control Systems
  • LED Lighting Solutions
  • Power Management Circuits

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD1HNC60-1 is no exception, as it is designed with the highest standards of quality and reliability in mind. This MOSFET is suitable for demanding environments where performance and long-term reliability are critical.

Environmental Compliance

In adherence to global environmental standards, the STD1HNC60-1 is RoHS compliant and free from harmful substances. This commitment to environmental sustainability ensures that the product is safe for both the user and the environment.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Infineon Technologies
MOSFET N-CH 25V 40A/100A TDSON
Lowest to $1.6042
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602
Littelfuse Inc.
MOSFET N-CH 1200V 6A TO268
Lowest to $13.9285

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess