EN
  • EN
  • DE

STD35NF06

Part No STD35NF06
Manufacturer STMicroelectronics
Catalog Electronic Wholesale
Description N-channel 60V - 0.018Ω - 35A - DPAK STripFET™ II Power MOSFET
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Win Source Part Number 1260830-STD35NF06
Manufacturer Homepage www.st.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial, Communications & Networking, Computers & Computer Peripherals
Ultra Librarian 3D Model Ultra Librarian STD35NF06 CAD Model

Description

STD35NF06 - N-Channel 60V - 35A - DPAK STripFET™ II Power MOSFET

The STD35NF06 is a high-performance N-Channel Power MOSFET from STMicroelectronics, designed to deliver efficient power management and conversion. This device is part of the STripFET™ II family, which is renowned for its low on-resistance and low gate charge, making it an ideal choice for a wide range of applications where high efficiency is paramount.

Key Features

  • Exceptional RDS(on): With an on-resistance of just 0.018 ohms, the STD35NF06 ensures minimal conduction losses, enhancing overall system efficiency.
  • High Current Capability: This MOSFET can handle continuous current up to 35A, making it suitable for high-power applications.
  • Advanced Voltage Rating: With a drain-source voltage of 60V, the STD35NF06 is designed for a range of applications, including high voltage systems.
  • Low Gate Charge: The low gate charge (Qg) enables faster switching speeds, which is crucial for reducing switching losses in power conversion systems.
  • 100% Avalanche Tested: Ensures reliability and robustness in applications where the MOSFET may be subjected to high-energy pulses.

Applications

The STD35NF06 is versatile and can be used in a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor drivers
  • Power management solutions
  • Automotive applications
  • Load switches

Package and Quality

The device is housed in a DPAK package, which is known for its compact footprint and excellent thermal performance. The DPAK package is suitable for surface-mount technology (SMT) and is compatible with standard manufacturing processes. STMicroelectronics also ensures that the STD35NF06 meets rigorous quality standards, providing reliability and performance that engineers can trust.

Overall, the STD35NF06 from STMicroelectronics represents a blend of performance, efficiency, and reliability, making it a top choice for designers looking to optimize their power management systems.

You May Also Be Interested in

Atmel
Lowest to $8.5447
Renesas Electronics America
Lowest to $105.8176
Texas Instruments
Lowest to $4.5685
Texas Instruments
Need more? Email Us
Semtech Corporation
Need more? Email Us
International Rectifier
Need more? Email Us
Texas Instruments
Need more? Email Us
Microchip Technology
IC MCU 16BIT 64KB FLASH 44TQFP
Lowest to $19.6184
STMicroelectronics
Lowest to $20.1698

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.7233 $60.5097
21+ $5.5174 $115.8654
33+ $5.3442 $176.3586
45+ $5.1721 $232.7445
58+ $5.0000 $290.0000
78+ $4.4826 $349.6428
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,500 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess