EN
  • EN
  • DE

STD38NH02L-1

Part No STD38NH02L-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 24V 38A IPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 24 V 38A (Tc) 40W (Tc) Through Hole I-PAK
Manufacturer STMicroelectronics
Series STripFET™ III
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 175°C (TJ)
Mounting Through Hole
Package TO-251-3 Short Leads, IPak, TO-251AA
Case / Package I-Pak
Family Name STD38
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 75
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935279-STD38NH02L-1
Ultra Librarian 3D Model Ultra Librarian STD38NH02L-1 CAD Model

Description

Discover the Power of STMicroelectronics STD38NH02L-1

The STD38NH02L-1 from STMicroelectronics is a robust, high-performance N-channel Power MOSFET that is designed to deliver efficiency and reliability for a wide range of applications. This device is part of STMicroelectronics' STripFET™ series, which is renowned for its low on-resistance and low gate charge. The STD38NH02L-1 is an ideal choice for designers looking to optimize power management in their circuits.

Key Features

  • Low On-Resistance: The STD38NH02L-1 boasts an exceptionally low on-resistance (R<sub>DS(on)), which translates into reduced conduction losses and improved overall efficiency.
  • High Current Capability: With a continuous drain current (I<sub>D) rating of up to 38A, this MOSFET can handle high current loads, making it suitable for demanding power applications.
  • Low Gate Charge: A low gate charge (Q<sub>g) ensures fast switching performance, which is crucial for applications requiring high-frequency operation.
  • 100% Avalanche Tested: Each unit is rigorously tested for avalanche ruggedness, ensuring the device can withstand stressful conditions without failure.

Applications

The versatility of the STD38NH02L-1 allows it to be used in a variety of applications, including:

  • Switching regulators
  • DC/DC converters
  • Motor drivers
  • Power management solutions

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD38NH02L-1 is no exception, as it is manufactured to meet the highest industry standards for performance and reliability. The device is housed in a TO-252 (DPAK) package, which ensures robustness and good thermal performance.

Environmental Compliance

Moreover, the STD38NH02L-1 is compliant with RoHS and Halogen-Free standards, reflecting STMicroelectronics' dedication to environmental sustainability. By choosing the STD38NH02L-1, designers are not only selecting a high-performance component but also one that aligns with eco-friendly practices.

Whether you're designing power supplies, managing power in automotive applications, or creating sophisticated control systems, the STD38NH02L-1 from STMicroelectronics is a reliable and efficient solution that will help you achieve your design goals with confidence.

You May Also Be Interested in

Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Rohm Semiconductor
1.5V Drive Pch MOSFET
Lowest to $5.3026
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess