EN
  • EN
  • DE

STD3N80K5

Part No STD3N80K5
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 800V 2.5A DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 37 Weeks
Features N-Channel 800 V 2.5A (Tc) 60W (Tc) Surface Mount DPAK
Manufacturer STMicroelectronics
Series SuperMESH5™
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name STD3N80
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Other Part Number 497-14267-6, STD3N80K5-ND, 497-14267-2, 497-14267-1, 2266-STD3N80K5
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897919-STD3N80K5
Ultra Librarian 3D Model Ultra Librarian STD3N80K5 CAD Model

Description

STD3N80K5 - N-channel 800 V, 2.3 Ω typ., 2.8 A SuperMESH™5 Power MOSFET in a DPAK package

The STD3N80K5 is a high-performance N-channel Power MOSFET from STMicroelectronics, designed with the advanced SuperMESH™5 technology. This MOSFET is packaged in a surface-mount DPAK, which is known for its compact footprint and excellent thermal performance. The STD3N80K5 is specifically engineered to deliver high efficiency and reliability for a wide range of power applications.

With a drain-source voltage of 800 V, the STD3N80K5 is well-suited for high-voltage applications that require efficient power conversion. The MOSFET features a low on-resistance of 2.3 Ω typical, which minimizes conduction losses and enhances overall system efficiency. Additionally, the device can handle a continuous drain current of up to 2.8 A, making it capable of driving moderate loads with ease.

The SuperMESH™5 technology incorporates a unique patented structure that combines the benefits of reduced on-resistance, reduced gate charge, and enhanced dv/dt capability. This results in a product that is optimized for significant energy savings in power supply applications, such as switched-mode power supplies, LED lighting, and adapters. The high dv/dt capability ensures robustness and reliability, even under harsh switching conditions.

The STD3N80K5 also features Zener-protected gate, which provides an extra layer of protection against overvoltage conditions. This is particularly useful in preventing gate oxide damage and ensuring the longevity of the device. Moreover, the MOSFET is 100% avalanche tested, which guarantees safe operation during extreme conditions.

For design engineers, the STD3N80K5 offers a solution that is easy to integrate into various circuit designs due to its industry-standard DPAK package. Its exceptional performance characteristics make it an ideal choice for power applications that demand high efficiency, reliability, and thermal management.

Overall, the STD3N80K5 from STMicroelectronics represents a blend of cutting-edge technology and robust design, aimed at delivering superior performance for a range of demanding power applications.

You May Also Be Interested in

SANYO Semiconductor (U.S.A) Corporation
Ultrahigh-Speed Switching Applications
Lowest to $27.0651
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
Increased MOSFET dv/dt ruggedness
Lowest to $8.2310
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us
Panjit
20V N-Channel Enhancement Mode MOSFET – ESD Protected
Lowest to $0.0508
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3098 $52.3920
95+ $1.0747 $102.0965
145+ $1.0411 $150.9595
200+ $1.0075 $201.5000
260+ $0.9739 $253.2140
345+ $0.8732 $301.2540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess