EN
  • EN
  • DE

STD40NF03LT4G

Part No STD40NF03LT4G
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194345-STD40NF03LT4G
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD40NF03LT4G CAD Model

Description

STD40NF03LT4G - STMicroelectronics

The STD40NF03LT4G is a high-performance, N-channel Power MOSFET produced by STMicroelectronics, one of the leading manufacturers in the semiconductor industry. This Power MOSFET is designed to deliver exceptional efficiency and power density, making it an ideal choice for a wide range of applications, including power supply, DC-DC converters, motor control, and automotive systems.

With a drain-source voltage (V<sub>DS) of 30V and a continuous drain current (I<sub>D) of 40A, the STD40NF03LT4G is capable of handling significant power loads. The device features an extremely low on-resistance (R<sub>DS(on)) of just 8.5mΩ at 10V, which enhances its overall efficiency by minimizing conduction losses. This characteristic is particularly important in applications where power efficiency is critical.

The STD40NF03LT4G comes in a surface-mount DPAK (TO-252) package, which is designed for compact PCB layouts and is suitable for automated assembly processes. The package is optimized for improved thermal performance, ensuring reliability even under high operating temperatures. Additionally, the MOSFET is 100% avalanche tested, which guarantees robustness and long-term reliability.

One of the key features of the STD40NF03LT4G is its logic-level gate drive, which allows for direct interfacing with microcontrollers and other logic-level devices. This simplifies the design of control circuits and reduces the need for additional driver components. The device also boasts fast switching performance, contributing to reduced switching losses and improved overall system efficiency.

STMicroelectronics has designed the STD40NF03LT4G with environmental considerations in mind. The product is compliant with RoHS (Restriction of Hazardous Substances) regulations, ensuring that it does not contain any of the restricted materials commonly used in electronic equipment.

In conclusion, the STD40NF03LT4G from STMicroelectronics is a powerful and efficient solution for designers looking to optimize their power management systems. With its low on-resistance, high current capability, and logic-level compatibility, this Power MOSFET stands out as a top choice for a variety of demanding applications.

You May Also Be Interested in

Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
UMW
MOSFET N-CH 600V 4A DPAK
Lowest to $0.1284
Alpha & Omega Semiconductor Inc.
N
Lowest to $1.3092
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Nexperia USA Inc.
MOSFET N-CH 60V 380MA DFN1006-3
Lowest to $0.0951
Nexperia USA Inc.
2N7002H/SOT23/TO-236AB
Lowest to $0.8602

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess