EN
  • EN
  • DE

STD40P3LLH6

Part No STD40P3LLH6
Manufacturer STMicroelectronics
Catalog FETs - Single
Description MOSFET PCH 40V 20A DPAK / Very low gate charge
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Packaging Reel
FET Type P-Channel
Technology MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss) 30V
Current - Continuous Drain (Id) at 25°C 40A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 4.5V, 10V
Rds On (Maximum) at Id, Vgs 15mOhm at 20A, 10V
Vgs(th) (Maximum) at Id 2.5V at 250μA
Gate Charge (Qg) (Maximum) at Vgs 24nC at 4.5V
Maximum Vgs ±20V
Input Capacitance (Ciss) (Maximum) at Vds 2615pF at 25V
Power Dissipation (Maximum) 60W (Tc)
Temperature Range - Operating -55°C ~ 175°C
Mounting Style SMD
Supplier Device Package DPAK
Manufacturer Package TO-252-3, DPak (2 Leads + Tab), SC-63
Part Number Series STD40
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 803342-STD40P3LLH6
Ultra Librarian 3D Model Ultra Librarian STD40P3LLH6 CAD Model

Description

The STD40P3LLH6 is a state-of-the-art P-channel MOSFET designed and manufactured by STMicroelectronics, a global semiconductor leader. This MOSFET is a part of STMicroelectronics' low voltage product lineup and is engineered to deliver high-efficiency power management and switching solutions across a wide range of applications.

Key Features

  • Low Threshold Drive: The device features a low threshold voltage, making it suitable for low voltage drive applications and ensuring easy interfacing with microcontroller-based circuits.
  • High Current Capability: With a continuous drain current of up to -30 A, the STD40P3LLH6 can handle high current loads, making it ideal for power-intensive applications.
  • Low On-Resistance: The MOSFET boasts an exceptionally low on-resistance of 0.039 ohms, which minimizes conduction losses and improves overall efficiency.
  • PowerSO-8 Package: Housed in a PowerSO-8 package, it offers a compact footprint while allowing for effective thermal dissipation.
  • Enhanced Durability: It is designed with robustness in mind, providing high immunity to electrical transients and adverse environmental conditions.

Applications

The versatility of the STD40P3LLH6 allows it to be used in a plethora of applications, including but not limited to:

  • Power supply circuits
  • DC-DC converters
  • Load switches
  • Battery management systems
  • Motor control circuits

Technical Specifications

Parameter Value Drain-source Voltage (V<sub>DS) -30 V Continuous Drain Current (I<sub>D) -30 A On-Resistance (R<sub>DS(on)) 0.039 Ω Package PowerSO-8

The STD40P3LLH6 from STMicroelectronics represents a reliable and efficient solution for designers seeking a high-performance P-channel MOSFET. With its strong electrical characteristics and thermal performance, it stands out as an excellent choice for both new designs and upgrades to existing systems requiring efficient power handling capabilities.

You May Also Be Interested in

ShenZhen SlkorMicro Semicon Co. Ltd
60V 3.6A 104mΩ@4.5V,3.4A 2.1W 1V@250uA 2 N-Channel SOP-8
Need more? Email Us
ShenZhen SlkorMicro Semicon Co. Ltd
100V 1 N-channel 3.1W 10A SOT-223-3
Lowest to $0.1238
Infineon Technologies
MOSFET N-CH 200V 18A TO262
Lowest to $4.3636
ShenZhen SlkorMicro Semicon Co. Ltd
240V 0.11A 360mW 9.07Ω@4.5V,0.09A 0.8V@56uA 1 N-channel SOT-23
Lowest to $0.0678
ShenZhen SlkorMicro Semicon Co. Ltd
12V 6A 1.2W 1 piece P-channel SOT-23
Lowest to $0.0383
ShenZhen SlkorMicro Semicon Co. Ltd
30V 5A 1.4W 1 N-channel SOT-23
Lowest to $0.0339
ShenZhen SlkorMicro Semicon Co. Ltd
60V 115mA 7.5Ω@10V,500mA 200mW 2.5V@250uA SOT-363
Lowest to $0.1601
ShenZhen SlkorMicro Semicon Co. Ltd
20V 5A 52mΩ@4.5V,2.4A 1.31W 1V@250uA 1 piece P-channel SOT-23
Lowest to $0.1415
Micro Commercial Co
MOSFET P-CH 30V 9.1A 8SOP
Lowest to $0.1662

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.8061 $60.4575
175+ $0.6615 $115.7625
275+ $0.6408 $176.2200
375+ $0.6202 $232.5750
485+ $0.5994 $290.7090
645+ $0.5375 $346.6875
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 31,896 pieces
MOQ: 75 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess