EN
  • EN
  • DE

STD4N60Z

Part No STD4N60Z
Manufacturer STMicroelectronics
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer STMicroelectronics
Category Discrete Semiconductor Products
Family FETs - Single
Win Source Part Number 194348-STD4N60Z
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian STD4N60Z CAD Model

Description

The STD4N60Z is a high voltage power MOSFET designed by STMicroelectronics, a leader in the semiconductor industry. This product is part of the SuperMESH™ family, well-known for its excellent RDS(on) area ratio and reduced gate charge. These features make the STD4N60Z an efficient and reliable choice for high-performance power switching applications.

Key Features

  • Voltage Rating: The STD4N60Z boasts a robust 600 V breakdown voltage, making it suitable for high voltage applications that require efficient power conversion and management.
  • On-Resistance: With an on-resistance of just 4 Ω, this MOSFET ensures minimal power loss during operation, translating to improved overall efficiency.
  • Current Capability: It can handle continuous currents up to 3 A, making it capable of powering a wide range of electronic circuits and components.
  • Zener Protection: The built-in Zener diode provides protection against overvoltage, ensuring the reliability and longevity of both the MOSFET and the overall system.
  • Low Gate Charge: The reduced gate charge of this device enables faster switching speeds, which is crucial for applications where efficiency and response time are critical.

Applications

The STD4N60Z is versatile and can be used in various applications, including:

  • Switching power supplies
  • Power converters
  • Motor control systems
  • Lighting applications
  • High-performance computing

Quality and Reliability

STMicroelectronics is committed to delivering high-quality products. The STD4N60Z is manufactured with state-of-the-art technology, ensuring both performance and durability. It undergoes rigorous testing and quality control measures to meet the stringent requirements of the electronics industry.

Environmental Considerations

The STD4N60Z complies with RoHS and is designed with the environment in mind. STMicroelectronics focuses on creating products that reduce the ecological footprint by improving energy efficiency and minimizing the use of hazardous substances.

You May Also Be Interested in

Diodes Incorporated
MOSFET N-CH 30V 900MA SOT23
Lowest to $0.2136
IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Infineon Technologies
MOSFET P-CH 12V 4.3A SOT-23
Lowest to $0.1062
Toshiba Semiconductor and Storage
PB-F POWER MOSFET TRANSISTOR DSO
Lowest to $2.4545
Littelfuse Inc.
MOSFET N-CH 250V 80A TO3P
Lowest to $27.2727
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Nexperia USA Inc.
MOSFET N-CH 20V 7A TO236AB
Lowest to $1.4553
GeneSiC Semiconductor
SIC MOSFET N-CH 4A TO247-3
Lowest to $4.1857
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess