The STD52P3LLH6 is a high-performance, low-voltage, P-channel Trench MOSFET manufactured by STMicroelectronics, a leader in semiconductor solutions. This power MOSFET is designed to deliver efficiency and reliability for a wide range of applications, particularly in power management tasks where energy conservation is paramount.
Key Features
- Low Threshold Drive: The device can be driven at lower gate voltages, making it suitable for battery-operated devices and low-voltage circuits.
- High Switching Speed: The MOSFET offers fast switching performance, which is essential for reducing energy losses during power conversion processes.
- Low On-Resistance (R<sub>DS(on)): This parameter is minimized to increase efficiency by reducing conduction losses when the MOSFET is in the ON state.
- Enhanced Thermal Performance: The STD52P3LLH6 is designed to handle high thermal conditions, ensuring stability and longevity in demanding environments.
Applications
The versatility of the STD52P3LLH6 allows it to be used in a variety of applications, including:
- Power Management Functions
- DC/DC Converters
- Battery Management Systems
- Load Switches
- Portable Devices
Product Specifications
The STD52P3LLH6 boasts impressive specifications that make it a suitable choice for designers looking for a reliable MOSFET:
Parameter
Value
Drain-source Voltage (V<sub>DS)
-30 V
Gate-source Voltage (V<sub>GS)
±20 V
Continuous Drain Current (I<sub>D)
-4 A
Power Dissipation (P<sub>D)
1.25 W
Quality and Reliability
STMicroelectronics is committed to delivering high-quality products. The STD52P3LLH6 is no exception and is produced with stringent quality control measures to ensure performance and reliability. It is RoHS compliant and suitable for use in environmentally sensitive applications.
For detailed information, technical support, and resources, please refer to the official STMicroelectronics website or contact their customer support team.