EN
  • EN
  • DE

STD5N60M2

Part No STD5N60M2
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 3.7A DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 3.5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4V @ 250μA
Max Gate Charge 8.5nC @ 10V
Max Input Capacitance 211pF @ 100V
Maximum Gate-Source Voltage ±25V
Power Dissipation (Max) 45W (Tc)
Maximum Rds On at Id,Vgs 1.4 Ohm @ 1.7A, 10V
Temperature Range - Operating 150°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 1102900-STD5N60M2
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD5N60M2 CAD Model

Description

The STD5N60M2 is a state-of-the-art N-channel MOSFET from STMicroelectronics, designed to deliver high efficiency and power density for a wide range of applications. With a drain-source voltage of 600V and a continuous drain current of 4.4A, this power MOSFET is an ideal choice for high-performance switching applications.

Key Features

  • High Voltage Capability: The STD5N60M2 is capable of handling voltages up to 600V, making it suitable for high voltage applications.
  • Low On-Resistance: With an on-resistance of just 1.65 Ohm, this MOSFET minimizes conduction losses and improves overall efficiency.
  • High Current Rating: A continuous drain current of 4.4A allows for robust performance in a variety of circuits.
  • Fast Switching Speed: The device features fast switching speed, which is crucial for reducing switching losses in power conversion systems.
  • Enhanced Durability: The MOSFET is designed to withstand high energy pulses in the avalanche and commutation modes, ensuring reliability and longevity.
  • Reduced Gate Charge: A low gate charge enables efficient switching at high frequencies, which is beneficial for applications like SMPS (Switched Mode Power Supplies).

Applications

The STD5N60M2 is versatile and can be used in a variety of applications, including:

  • Switched Mode Power Supplies (SMPS)
  • Power Factor Correction (PFC) circuits
  • LED Lighting solutions
  • High-efficiency DC-DC converters
  • Motor control applications
  • Electronic ballasts for lighting

Quality and Reliability

STMicroelectronics is known for its commitment to quality and reliability, and the STD5N60M2 is no exception. It is manufactured using the latest advancements in technology, ensuring that it meets the rigorous standards for performance and durability required by modern electronic devices.

Environmental Compliance

The STD5N60M2 is compliant with RoHS and Halogen-free standards, making it an environmentally friendly choice for designers looking to create sustainable products.

You May Also Be Interested in

Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285
Alpha & Omega Semiconductor Inc.
250V,20A N-Channel MOSFET
Lowest to $0.3708
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Infineon Technologies
OptiMOSTM Power-MOSFET
Lowest to $0.7540
NXP / Nexperia
N-channel dual-gate MOS-FETs
Lowest to $1.1642
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
Fairchild/ON Semiconductor
200V N-Channel MOSFET
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.2286 $61.4300
115+ $1.0081 $115.9315
180+ $0.9767 $175.8060
245+ $0.9452 $231.5740
320+ $0.9136 $292.3520
425+ $0.8191 $348.1175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess