Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 500V
Continuous Drain Current at 25°C 4.4A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 28nC @ 10V
Max Input Capacitance 535pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 70W (Tc)
Maximum Rds On at Id,Vgs 1.5 Ohm @ 2.2A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 013559-STD5NK50ZT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian STD5NK50ZT4 CAD Model

Description

STMicroelectronics STD5NK50ZT4 MOSFET Overview

The STD5NK50ZT4 is a high-performance, N-channel Power MOSFET designed and manufactured by STMicroelectronics, a leader in the semiconductor industry. This MOSFET is part of STMicroelectronics' MDmesh™ K5 series, which utilizes innovative technology to achieve extremely low on-resistance and optimal switching performance, making it suitable for a wide range of power applications.

Key Features

  • Device Type: N-Channel Power MOSFET
  • Voltage Rating: 500V, allowing for high-voltage operation in various applications.
  • Current Capacity: The device can handle continuous drain currents up to 4.4 A, providing robust performance for high-power applications.
  • Low On-Resistance: With an RDS(on) of 1.55 Ohm, the STD5NK50ZT4 offers reduced conduction losses and improved efficiency.
  • High dv/dt Capability: Ensures reliability in fast-switching applications and helps to minimize electromagnetic interference (EMI).
  • Zener-Protected: The gate-source is protected by a built-in Zener diode, enhancing the device's robustness against voltage transients.
  • Package: Housed in a DPAK (TO-252) surface-mount package, the STD5NK50ZT4 is optimized for compact designs and easy integration into various circuit layouts.

Applications

Thanks to its high voltage rating and low on-resistance, the STD5NK50ZT4 is ideal for an array of applications, including:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting
  • DC-DC Converters
  • Motor Control
  • Power Management Functions
  • High-Efficiency Power Conversion

Quality and Reliability

STMicroelectronics is committed to delivering products of the highest quality and reliability. The STD5NK50ZT4 MOSFET is no exception, with its design and manufacturing processes conforming to rigorous industry standards. This ensures that each device provides consistent performance and longevity, even in demanding conditions.

Whether you are designing power supplies, working on motor control projects, or developing energy-efficient solutions, the STD5NK50ZT4 from STMicroelectronics offers a powerful combination of efficiency, reliability, and versatility to meet your power MOSFET needs.

You May Also Be Interested in

Ampleon USA Inc.
RF MOSFET LDMOS 28V SOT502B
Need more? Email Us
ECAD model for BLF7G24LS-140,118
Ampleon USA Inc.
RF MOSFET LDMOS 135V 600MHZ 500M
Need more? Email Us
ECAD model for BLP05H6110XRY
Freescale Semiconductor - NXP
RF MOSFET LDMOS 28V NI780
Need more? Email Us
ECAD model for AFT23S170-13SR3
Infineon Technologies
MOSFET N-CH 650V 5.2A SOT223 / N-Channel 650 V 5.2A (Tc) 5W (Tc) Surface Mount PG-SOT223
Need more? Email Us
ECAD model for IPN65R1K5CEATMA1
Infineon Technologies
MOSFET N-CH 900V 15A TO220-FP / N-Channel 900 V 15A (Tc) 35W (Tc) Through Hole PG-TO220-FP
Need more? Email Us
ECAD model for IPA90R340C3XKSA1
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V TO272-4
Need more? Email Us
ECAD model for MRF6V4300NBR5
NXP / Nexperia
RF MOSFET LDMOS 12.5V TO270-4
Need more? Email Us
ECAD model for AFT05MP075GNR1
Microchip Technology
RF MOSFET 125V TO247CS
Lowest to $67.6943
ECAD model for ARF460BG
Freescale Semiconductor - NXP
RF MOSFET LDMOS 50V NI1230
Need more? Email Us
ECAD model for MRF6VP41KHR5

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
75+ $0.6670 $50.0250
185+ $0.5473 $101.2505
285+ $0.5302 $151.1070
390+ $0.5131 $200.1090
505+ $0.4960 $250.4800
675+ $0.4447 $300.1725
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 12,500 pieces
MOQ: 75 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention