Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 4.5V @ 50μA
Max Gate Charge 34nC @ 10V
Max Input Capacitance 690pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 90W (Tc)
Maximum Rds On at Id,Vgs 1.6 Ohm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package D-Pak
Dimension TO-252-3, DPak (2 Leads + Tab), SC-63
Win Source Part Number 031151-STD5NK60ZT4
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name STD5NK60Z
Introduction Date March 23, 1998
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian STD5NK60ZT4 CAD Model

Description

The STD5NK60ZT4 is a high-performance N-Channel MOSFET from STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. This power MOSFET is part of ST's MDmesh™ series, which is well-regarded for its low on-resistance and high switching speed, making it an excellent choice for power conversion and management tasks.

Key Features

  • Device Type: N-Channel Power MOSFET
  • Voltage Rating (V<sub>DS): 600V, which allows it to handle high voltage applications with ease.
  • Current Rating (I<sub>D): 4.4A continuous, providing ample current for a variety of uses.
  • On-Resistance (R<sub>DS(on)): 1.6 Ohm typ., ensuring high efficiency and low power losses during operation.
  • Power Dissipation (P<sub>D): 45W at 25°C, enabling it to manage significant power without overheating.
  • Package: DPAK, a compact and surface-mountable package that is suitable for space-constrained applications.
  • 100% Avalanche Tested: Guarantees robust performance and reliability even under extreme conditions.
  • Zener-Protected: The gate-source is protected with an integrated Zener diode, safeguarding the device from electrostatic discharge and voltage spikes.

Applications

The STD5NK60ZT4 is versatile and can be used in various applications such as:

  • Switch Mode Power Supplies (SMPS)
  • LED Lighting applications
  • High-efficiency DC-DC converters
  • Motor control circuits
  • Inverters and welding equipment

Why Choose the STD5NK60ZT4?

STMicroelectronics' STD5NK60ZT4 MOSFET is a robust and efficient solution for designers looking to improve power management in their systems. With its high voltage capability, low on-resistance, and fast switching performance, it provides a reliable and cost-effective solution for a wide range of power applications. Additionally, its Zener-protected gate and avalanche testing ensure long-term reliability and safety, making it a smart choice for engineers seeking performance and durability.

You May Also Be Interested in

Vishay
N-Channel 30 V (D-S) MOSFET with Schottky Diode
Lowest to $1.3039
ECAD model for SIS780DN
Fairchild/ON Semiconductor
250V N-Channel MOSFET
Lowest to $2.6778
ECAD model for FQAF34N25
Infineon Technologies
Metal Oxide Semiconductor Field Effect Transistor
Need more? Email Us
ECAD model for IPI60R190C6
Vishay
Dual P-Channel 12 V (D-S) MOSFET
Lowest to $1.7079
ECAD model for SI6913DQ-T1-E3
Rohm Semiconductor
10V Drive Nch MOS FET
Lowest to $6.9260
ECAD model for RDX050N50
STMicroelectronics
N-channel 24V - 0.010ohm - 40A - DPAK/IPAK Ultra low gate charge STripFET TM Power MOSFET
Need more? Email Us
ECAD model for D55NH2LL
STMicroelectronics
N-channel 600 V, 0.28 ohm typ., 11 A MDmesh II Power MOSFET in TO-220FP, I2PAK, TO-220, IPAK, TO-247 packages
Need more? Email Us
ECAD model for STW13NM60N
Fairchild/ON Semiconductor
50A, 60V, 0.022 Ohm, N-Channel Power MOSFETs
Need more? Email Us
ECAD model for RFG50N06
ON Semiconductor
Power MOSFET
Lowest to $0.3593
ECAD model for NTD3055L104T4

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.6535
ECAD model for TPS82130SILR
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.1924
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6884 $58.5140
200+ $0.5648 $112.9600
310+ $0.5472 $169.6320
425+ $0.5295 $225.0375
550+ $0.5120 $281.6000
735+ $0.4590 $337.3650
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,171 pieces
MOQ: 85 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention