EN
  • EN
  • DE

STD5NM60-1

Part No STD5NM60-1
Manufacturer STMicroelectronics
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 600V 5A IPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 600V
Continuous Drain Current at 25°C 5A (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 5V @ 250μA
Max Gate Charge 18nC @ 10V
Max Input Capacitance 400pF @ 25V
Maximum Gate-Source Voltage ±30V
Power Dissipation (Max) 96W (Tc)
Maximum Rds On at Id,Vgs 1 Ohm @ 2.5A, 10V
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting Through Hole
Case / Package I-Pak
Dimension TO-251-3 Short Leads, IPak, TO-251AA
Win Source Part Number 066324-STD5NM60-1
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian STD5NM60-1 CAD Model

Description

STD5NM60-1 N-Channel MOSFET Overview

The STD5NM60-1 is a robust N-channel, Power MOSFET designed and manufactured by STMicroelectronics, a leader in semiconductor solutions. This high-performance MOSFET is engineered to deliver superior power efficiency and reliability for a wide range of applications, including switch-mode power supplies, motor control, and power management tasks.

Key Features

  • High Voltage Capability: The STD5NM60-1 is designed to handle a drain-source voltage (V<sub>DS) of up to 600V, making it suitable for high-voltage switching applications.
  • Low On-Resistance: With an on-resistance (R<sub>DS(on)) as low as 1.2 Ohm, this MOSFET ensures minimal power loss during operation, enhancing overall efficiency.
  • Fast Switching Performance: The device boasts a fast switching speed, which is crucial for reducing energy waste in power conversion systems.
  • High Current Capability: It supports a continuous drain current (I<sub>D) of up to 4.4A, making it capable of handling significant power levels.
  • Enhanced Thermal Performance: The STD5NM60-1 is encapsulated in a TO-252 (DPAK) package, which offers excellent thermal resistance and aids in heat dissipation.

Applications

The versatility of the STD5NM60-1 MOSFET allows it to be used in various applications such as:

  • LED Lighting Systems
  • AC-DC Converters
  • DC-DC Converters
  • Power Factor Correction Circuits
  • Motor Drives and Inverters
  • Switching Power Supplies

Reliability and Quality

STMicroelectronics is committed to delivering high-quality products. The STD5NM60-1 MOSFET is manufactured with state-of-the-art technology, ensuring reliable performance and longevity in demanding environments. It is designed to meet stringent industry standards, providing a dependable solution for power management and conversion.

Summary

With its high voltage capability, low on-resistance, fast switching, and high current handling, the STD5NM60-1 from STMicroelectronics stands out as a top choice for designers looking to optimize power efficiency and reliability in their electronic designs.

You May Also Be Interested in

STMicroelectronics
MOSFET N-CH 600V 2A TO-220FP
Lowest to $14.1661
IXYS
Polar HiPerFET Power MOSFET
Lowest to $5.1136
Vishay
Dual N-Channel 40-V (D-S) MOSFET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 800V 11A TO220FP
Need more? Email Us
Infineon Technologies
MOSFET N-CH 30V 11A 8-SOIC
Lowest to $1.6320
Sanken
N-Channel MOS FET
Need more? Email Us
STMicroelectronics
MOSFET N-CH 500V 9A TO220FP
Lowest to $33.1300
STMicroelectronics
MOSFET N-CH 600V 10A TO220FP
Lowest to $2.6969
STMicroelectronics
MOSFET N-CH 500V 12A TO-220FP
Lowest to $2.9060

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4244 $50.9280
290+ $0.3483 $101.0070
445+ $0.3374 $150.1430
615+ $0.3265 $200.7975
795+ $0.3156 $250.9020
1,065+ $0.2830 $301.3950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess