STD70NH02L - STMicroelectronics N-Channel MOSFET
The STD70NH02L is a high-performance N-channel Power MOSFET produced by STMicroelectronics, designed to deliver efficiency and reliability for a wide range of applications. With its advanced technology and robust design, this MOSFET is ideal for high-speed switching operations in power supply, conversion, and motor control circuits.
Key Features
- Low On-Resistance: The STD70NH02L boasts an exceptionally low on-state resistance (R<sub>DS(on)), which results in reduced conduction losses and enhances overall efficiency.
- High Current Capability: This device can handle a continuous drain current (I<sub>D) of up to 60A, making it suitable for high-power applications.
- 100% Avalanche Tested: Each unit is rigorously tested to ensure it can withstand high-energy pulses in the avalanche and commutation modes, providing increased reliability and robustness.
- Low Gate Charge: The MOSFET features a low gate charge (Q<sub>g), which facilitates faster switching speeds and reduces switching losses.
Applications
The STD70NH02L is versatile and can be used in various applications, including:
- Switch Mode Power Supplies (SMPS)
- DC-DC Converters
- Motor Control Systems
- Power Management Solutions
- Automotive and Industrial Applications
Product Specifications
Parameter
Value
Drain-Source Voltage (V<sub>DS)
24V
Continuous Drain Current (I<sub>D)
60A
Power Dissipation (P<sub>D)
48W
Operating Temperature Range
-55°C to 175°C
The STD70NH02L is encapsulated in a DPAK package, known for its compact footprint and excellent thermal performance. It is compatible with automated assembly processes, including reflow soldering, which makes it suitable for high-volume production.
With its combination of high efficiency, robustness, and versatility, the STD70NH02L from STMicroelectronics is an exceptional choice for designers looking to optimize their power management and control systems.