EN
  • EN
  • DE

STEF033APUR

Part No STEF033APUR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 3.3V 10VDFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Electronic Fuse Regulator - 3.6A 10-DFN (3x3)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name STEF033
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-15424-2, -497-15424-6, 497-15424-1, -497-15424-2, -497-15424-1, 497-15424-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897939-STEF033APUR
Ultra Librarian 3D Model Ultra Librarian STEF033APUR CAD Model

Description

The STEF033APUR is a highly integrated device from STMicroelectronics, designed to cater to a wide range of applications requiring efficient power management solutions. This product is part of STMicroelectronics' extensive portfolio of electronic components that are known for their reliability, performance, and innovation.

Key Features

  • High Efficiency: The STEF033APUR is designed to provide high-efficiency power conversion, which helps in reducing heat dissipation and improving system reliability.
  • Compact Design: With its small footprint, this device is ideal for space-constrained applications, allowing designers to minimize the size of their power supply solutions.
  • Wide Input Voltage Range: It supports a broad range of input voltages, making it versatile for use in various applications and ensuring compatibility with different power sources.
  • Integrated Protection Features: The device includes multiple protection features such as overcurrent, overvoltage, thermal shutdown, and short-circuit protection, which enhance the safety and durability of the end product.
  • Low Standby Power Consumption: It is designed to have low quiescent current, which is beneficial for battery-powered applications where power conservation is critical.

Applications

The STEF033APUR is suitable for a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Industrial Control Systems
  • Telecommunication Equipment
  • Portable Devices
  • Power Management Modules

Technical Specifications

For detailed technical specifications, designers and engineers are encouraged to consult the datasheet and technical documentation available on the STMicroelectronics website. This will ensure the STEF033APUR is utilized to its full potential within their specific application requirements.

In conclusion, the STEF033APUR from STMicroelectronics is a versatile and efficient solution for a wide array of power management needs. Its combination of high efficiency, compactness, and integrated protection features make it an excellent choice for designers looking to create robust and reliable electronic products.

You May Also Be Interested in

Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $52.2268
Microchip Technology
IC CURRENT MONITOR 1% 16WLCSP
Need more? Email Us
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573
Texas Instruments
IC POWER / Electronic Fuse Regulator High-Side 5.5A 10-VQFN-HR (2x2)
Lowest to $0.9869
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator Low-Side 20mA TSOT-23-8
Lowest to $1.8586
Diodes Incorporated
LED OFFLINE DRIVER SOT26 / Current Ripple Suppressor Regulator Current 220µA SOT-26
Lowest to $0.2933
Texas Instruments
IC CURRENT SENSE 1% 10VSSOP / Current Sense Regulator High/Low-Side 10-VSSOP
Lowest to $0.5106

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.8856 $61.9920
160+ $0.7266 $116.2560
250+ $0.7040 $176.0000
340+ $0.6812 $231.6080
440+ $0.6586 $289.7840
590+ $0.5904 $348.3360
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,060 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess