EN
  • EN
  • DE

STEF12EPUR/XYR

Part No STEF12EPUR/XYR
Manufacturer STMicroelectronics
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 839038-STEF12EPUR/XYR
Ultra Librarian 3D Model Ultra Librarian STEF12EPUR/XYR CAD Model

Description

The STEF12EPUR/XYR from STMicroelectronics is an advanced electronic power breaker, designed to provide state-of-the-art circuit protection for a wide array of applications. This innovative device is engineered to ensure the safety and reliability of electronic systems by interrupting power in the event of overcurrent conditions, thereby safeguarding sensitive electronic components from damage.

Key Features

  • High-Accuracy Current Sensing: The STEF12EPUR/XYR features precision current sensing capabilities that enable it to detect overcurrent conditions with remarkable accuracy, facilitating prompt and appropriate protective actions.
  • Programmable Current Limit: Users can program the current limit threshold according to their specific needs, ensuring tailored protection for different circuit requirements.
  • Smart Thermal Protection: The device comes with an integrated thermal protection mechanism that prevents overheating, thus enhancing the longevity and reliability of the system.
  • Auto-Retry Function: After a fault condition has been cleared, the STEF12EPUR/XYR automatically attempts to reset the power, allowing for seamless operation without the need for manual intervention.
  • Low Power Dissipation: Designed with efficiency in mind, the electronic power breaker operates with minimal power dissipation, contributing to energy conservation in the systems it is used in.
  • Wide Operating Voltage Range: It supports a broad range of operating voltages, making it versatile for use in various electronic circuits and applications.

Applications

The STEF12EPUR/XYR is ideal for a multitude of applications where circuit protection is critical. These include, but are not limited to, overcurrent protection for:

  • USB ports and power supplies
  • Battery chargers
  • Power management systems
  • Industrial and automotive electronics

Product Summary

With its robust design and versatile features, the STEF12EPUR/XYR from STMicroelectronics represents a significant advancement in electronic power breaker technology. It offers a reliable solution for protecting electronic circuits from overcurrent and thermal events, thereby enhancing the overall safety and performance of electronic systems. The programmability, high accuracy, and energy-efficient operation make it an indispensable component for modern electronic designs.

You May Also Be Interested in

Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
American Hakko Products, Inc.
FILTER,CERAMIC,10PK,472D
Lowest to $97.4150
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
Botron Company Inc.
B8572 WHITE AND BLACK DIGITAL AN
Lowest to $2,375.1978
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Molex, LLC
MICMPIS 8-PORT 5P/4W NO LED
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
HOOK-UP 22AWG SOLID - 6 X 25FT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.5650 $62.6000
90+ $1.2844 $115.5960
140+ $1.2439 $174.1460
195+ $1.2035 $234.6825
250+ $1.1631 $290.7750
335+ $1.0430 $349.4050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 58,821 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess