EN
  • EN
  • DE

STEF12EPUR

Part No STEF12EPUR
Manufacturer STMicroelectronics
Catalog PMIC - Current Regulation/Management
Description IC ELECTRONIC FUSE 12V 10DFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 35 Weeks
Features Electronic Fuse Regulator - 3.6A 10-DFN (3x3)
Manufacturer STMicroelectronics
Package Reel - TR
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting Surface Mount
Package 10-VFDFN Exposed Pad
Case / Package 10-DFN (3x3)
Family Name STEF12
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 497-16902-1, 497-16902-2, 497-16902-6
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897941-STEF12EPUR
Ultra Librarian 3D Model Ultra Librarian STEF12EPUR CAD Model

Description

The STEF12EPUR is a cutting-edge electronic fuse from STMicroelectronics, designed to provide overcurrent protection in a wide range of applications. This integrated eFuse operates at a nominal voltage of 12V, which is a common requirement for many electronic systems in industrial, automotive, and consumer electronics sectors.

This device is highly versatile, offering a plethora of features that enhance system reliability and performance. With a current rating of up to 5A, the STEF12EPUR is capable of supporting a significant amount of current for various circuits, ensuring that devices remain safe in the event of an overcurrent condition.

One of the key features of this product is its programmable current limit, which allows designers to set a threshold specific to their system's requirements. This is complemented by the auto-retry feature, which enables the device to automatically attempt to reset itself after a fault condition has been cleared, thereby reducing system downtime.

The STEF12EPUR also offers thermal shutdown protection, which safeguards the system against excessive temperatures that could potentially cause damage to the circuitry. In addition to this, the product includes under-voltage lockout (UVLO) protection, ensuring that the device operates within its specified voltage range for optimal performance.

For ease of use and integration into existing designs, the STEF12EPUR comes in a compact QFN-16L package. This small footprint makes it ideal for space-constrained applications while still providing robust protection. Furthermore, the device is characterized by its low power dissipation and high efficiency, which are critical for energy-sensitive designs.

Overall, the STEF12EPUR from STMicroelectronics is a reliable and flexible solution for electronic fuse applications. Its ability to protect against overcurrent, coupled with its programmable features and compact design, makes it an excellent choice for designers looking to enhance the safety and longevity of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN
Lowest to $2.7722
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $4.3766
Texas Instruments
LOW COST CURRENT SENSOR WITH COM / Current Sense Regulator High/Low-Side 8-WSON (2x2)
Lowest to $0.4983
Texas Instruments
IC CURRENT REGULATOR TSOT23-8 / Current Regulator Regulator TSOT-23-8
Lowest to $1.3554
Maxim Integrated
IC CURRENT LIMITING 12TDFN
Lowest to $5.8209
Maxim Integrated
IC REGULATOR BGA
Lowest to $5.1818
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Lowest to $93.8438
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Analog Devices Inc.
IC CURRENT SOURCE 1% 8DFN
Lowest to $5.9573

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8932 $56.7960
65+ $1.5534 $100.9710
100+ $1.5048 $150.4800
140+ $1.4563 $203.8820
180+ $1.4077 $253.3860
240+ $1.2621 $302.9040
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59,185 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess