EN
  • EN
  • DE

STEVAL-CCA057V2

Part No STEVAL-CCA057V2
Manufacturer STMicroelectronics
Catalog Evaluation Boards - Op Amps
Description BOARD DEMO BARE PCB OPAMP 8MSOP / series pval(183) Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Op Amps
Mfr STMicroelectronics
Package Bulk
Channels per IC 2 - Dual
Amplifier Type General Purpose
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part 8-MSOP Package
Base Product Number STEVAL
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Other Names 497-15089,-497-15089
Standard Package 1
Win Source Part Number 1228677-STEVAL-CCA057V2
Ultra Librarian 3D Model Ultra Librarian STEVAL-CCA057V2 CAD Model

Description

STEVAL-CCA057V2 - Audio Evaluation Board from STMicroelectronics

The STEVAL-CCA057V2 is an advanced audio evaluation board designed by STMicroelectronics, which serves as a comprehensive platform for the testing and development of audio applications. This versatile board is specifically tailored for high-performance digital audio processing, making it ideal for audiophiles, engineers, and developers who are looking to explore the capabilities of STMicroelectronics audio ICs.

At the heart of the STEVAL-CCA057V2 is a state-of-the-art digital audio processor that provides a rich set of features to handle complex audio signal processing tasks. The board supports a wide range of audio formats and is equipped with various input and output options, including analog, I2S, and SPDIF interfaces, to ensure compatibility with numerous audio sources and devices.

The evaluation board comes with a user-friendly interface that allows for seamless control and adjustment of audio parameters. It includes a set of jumpers and connectors that enable users to quickly configure the board according to their specific requirements. Additionally, the board is complemented by a robust software suite that simplifies the process of fine-tuning audio settings and updating firmware.

For developers looking to prototype their audio solutions, the STEVAL-CCA057V2 provides a flexible environment that supports rapid iteration and testing. The board's high-quality components ensure minimal signal distortion and noise, resulting in crystal-clear audio output that meets the demands of even the most discerning listeners.

Whether you are developing high-fidelity audio equipment, voice-controlled devices, or sophisticated digital sound systems, the STEVAL-CCA057V2 evaluation board is a reliable and powerful tool that will accelerate your audio projects. Its robust design and comprehensive feature set make it an excellent choice for exploring the full potential of digital audio technology.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL I/O AMP / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us
Analog Devices Inc.
EVAL BOARD ADA4807-2 10MSOP
Lowest to $135.3384
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DIFF OPAMP ADA4940-1
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Texas Instruments
BOARD EVAL HS MONO AMP SOT23 / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4860-1YRJ
Need more? Email Us
MaxLinear Inc
EVAL BOARD AMP TRIPLE, 550MHZ, 1 / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess