EN
  • EN
  • DE

AD8065ART-EBZ

Part No AD8065ART-EBZ
Manufacturer Analog Devices Inc.
Catalog Evaluation Boards - Op Amps
Description BOARD EVAL FOR AD8065ART
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Analog Devices Inc.
Part Status Obsolete(EOL)
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Board Type Bare (Unpopulated)
Supplied Contents Board(s)
Utilized IC / Part SOT-23-5 Package
Win Source Part Number 767558-AD8065ART-EBZ
Popularity Medium
Supply and Demand Status Balance
Family Name AD8065
Introduction Date August 01, 2002
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian AD8065ART-EBZ CAD Model

Description

AD8065ART-EBZ: High-Performance FastFET™ Op Amp Evaluation Board from Analog Devices Inc.

The AD8065ART-EBZ is a meticulously designed evaluation board from Analog Devices Inc., created to showcase the exceptional performance of the AD8065 FastFET™ operational amplifier (op amp). This compact and versatile evaluation board is an indispensable tool for engineers and designers looking to test and integrate the AD8065 op amp into a wide range of electronic applications, including precision instrumentation, active filters, and high-speed data acquisition systems.

Key Features of the AD8065ART-EBZ:

  • High-Performance Op Amp: The AD8065 is a voltage feedback amplifier that offers a blend of speed and precision with a bandwidth of 145 MHz and a fast settling time, making it ideal for high-speed signal processing applications.
  • Low Distortion: The AD8065 features low harmonic distortion, which is critical for audio applications and other sensitive analog signal processing tasks where signal integrity is paramount.
  • Low Noise: With its low noise performance, the AD8065 ensures a clean signal path, minimizing interference and providing high fidelity in measurement and audio systems.
  • Single-Supply Operation: The evaluation board is designed for single-supply operation, enabling it to be used in systems where dual supplies are impractical or unavailable.
  • Flexible Power Supply Range: The AD8065 can operate from a power supply range of 5 V to 24 V, offering flexibility in various application scenarios.
  • Easy to Use: The AD8065ART-EBZ evaluation board comes with all necessary components and a straightforward layout, making it easy to set up and use for immediate testing and prototyping.

The AD8065ART-EBZ evaluation board is designed to help users rapidly assess the performance of the AD8065 op amp without the need to design a custom circuit. The board's user-friendly interface allows for quick connection to test equipment and other circuitry. Moreover, the board is equipped with various test points and jumpers, providing the user with the flexibility to configure the op amp in different modes and conditions to best suit their specific application requirements.

Whether you are working on high-speed ADC drivers, precision filters, or any application that demands high-speed and high-precision analog performance, the AD8065ART-EBZ evaluation board is an excellent choice to streamline your development process and achieve optimal results with the AD8065 FastFET™ op amp from Analog Devices Inc.

You May Also Be Interested in

MaxLinear Inc
EVAL BOARD RAIL-TO-RAIL AMP DUAL / - pval(183) Evaluation Board
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4817 SOIC
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-4YRU
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4851-2YRM
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4891-1AR
Need more? Email Us
Analog Devices Inc.
BOARD EVAL FOR ADA4899-1YRD
Need more? Email Us
Analog Devices Inc.
EVAL BOARD DUAL OPAMP RRO
Need more? Email Us
Texas Instruments
EVAL BOARD FOR OPA835
Need more? Email Us
Analog Devices Inc.
EVAL BOARD FOR ADA4807
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5428 $53.1420
31+ $3.3143 $102.7433
47+ $3.2000 $150.4000
68+ $2.9714 $202.0552
88+ $2.8571 $251.4248
110+ $2.7429 $301.7190
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,590 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess